Instrument Technology, Inc. HD Digital Camera System

Description
HD Digital Camera System Features: HD video with any rigid or micro borescope Easy to use pre-loaded software USB connection Camera connects directly to the computer Image quality Low cost Store high resolution video and still images Camera mounts directly to scope Wi-Fi compatible Optional - measurement software capable Kit Includes: HD camera 6' USB connection cable Camera software C-mount borescope eyepiece to camera Acer or compatible high performance tablet (w/Windows 8) Computer charger/adapter, 110V 24W high intensity compact light source 6' fiberoptic light guide Training manual
Description
HD Digital Camera System Features: HD video with any rigid or micro borescope Easy to use pre-loaded software USB connection Camera connects directly to the computer Image quality Low cost Store high resolution video and still images Camera mounts directly to scope Wi-Fi compatible Optional - measurement software capable Kit Includes: HD camera 6' USB connection cable Camera software C-mount borescope eyepiece to camera Acer or compatible high performance tablet (w/Windows 8) Computer charger/adapter, 110V 24W high intensity compact light source 6' fiberoptic light guide Training manual

Suppliers

Company
Product
Description
Supplier Links
HD Digital Camera System -  - Instrument Technology, Inc.
Westfield, MA, USA
HD Digital Camera System
HD Digital Camera System
HD Digital Camera System Features: HD video with any rigid or micro borescope Easy to use pre-loaded software USB connection Camera connects directly to the computer Image quality Low cost Store high resolution video and still images Camera mounts directly to scope Wi-Fi compatible Optional - measurement software capable Kit Includes: HD camera 6' USB connection cable Camera software C-mount borescope eyepiece to camera Acer or compatible high performance tablet (w/Windows 8) Computer charger/adapter, 110V 24W high intensity compact light source 6' fiberoptic light guide Training manual

HD Digital Camera System

Features:

  • HD video with any rigid or micro borescope
  • Easy to use pre-loaded software
  • USB connection
  • Camera connects directly to the computer
  • Image quality
  • Low cost
  • Store high resolution video and still images
  • Camera mounts directly to scope
  • Wi-Fi compatible
  • Optional - measurement software capable

Kit Includes:

  • HD camera
  • 6' USB connection cable
  • Camera software
  • C-mount borescope eyepiece to camera
  • Acer or compatible high performance tablet (w/Windows 8)
  • Computer charger/adapter, 110V
  • 24W high intensity compact light source
  • 6' fiberoptic light guide
  • Training manual
Supplier's Site

Technical Specifications

  Instrument Technology, Inc.
Product Category Borescopes
Product Name HD Digital Camera System
Flexibility Rigid
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Borescope Thermal Imagers - MWIR-b-640 - LAND
Specs
Flexibility Rigid
Viewing Angle Side
Diameter 61 mm (2.4 inch)
View Details
Standard Rigid Borescope - R060-063-000-50 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Direct
Features Video (optional feature); Camera Mount
View Details
Borescope - PCE-VE 380N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 28 mm (1.1 inch)
View Details
Micro Fiberscope, L-Series - L-1 - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Flexibility Rigid; Fiberscope
Diameter 1 to 2 mm (0.0394 to 0.0787 inch)
Working Length 0.1524 to 0.3048 m (0.1667 to 0.3333 yd)
View Details