Innovative Sensor Technology IST USA Division Temperature Sensor IC TSic 716

Description
The TSic 716 Series of temperature sensor ICs is specifically designed as a low-power solution for temperature measurement in building automation, industrial and mobile applications. The TSic provides a simple temperature measurement and achieves outstanding accuracy combined with long term stability. With a standard calibration and an accuracy of ±0.07 K in a range of 20 K (e.g. +25 °C to +45 °C), the TSic sensors are more accurate than a class F0.1 (IEC 60751) platinum sensor in the range of 20 K. The range can be shifted up or downwards. The TSic has a high precision bandgap reference with a PTAT (proportional-to-abs olute-temperature) output, a low-power and high-precision ADC and an on-chip DSP core with an EEPROM for the precisely calibrated output signal. The TSic temperature sensor is fully calibrated, meaning no further calibration effort is required by the customer. The TSic 716 sensor is available with a 14 bit digital (ZacWire, TSic 716F) output signal. The low power consumption of about 35 µA makes it suitable for many applications. The characteristics of the TSic 716 sensor at a glance: Easy to integrate (digital output signal) Accuracy range of 20 K can be shifted (default: +25 °C to +45 °C) Outstanding accuracy of ±0.07 K Fully calibrated Custom calibration and assembly available Very low power consumption Capable of communicating over a distance of > 10 m
Request a Quote
Description
The TSic 716 Series of temperature sensor ICs is specifically designed as a low-power solution for temperature measurement in building automation, industrial and mobile applications. The TSic provides a simple temperature measurement and achieves outstanding accuracy combined with long term stability. With a standard calibration and an accuracy of ±0.07 K in a range of 20 K (e.g. +25 °C to +45 °C), the TSic sensors are more accurate than a class F0.1 (IEC 60751) platinum sensor in the range of 20 K. The range can be shifted up or downwards. The TSic has a high precision bandgap reference with a PTAT (proportional-to-abs olute-temperature) output, a low-power and high-precision ADC and an on-chip DSP core with an EEPROM for the precisely calibrated output signal. The TSic temperature sensor is fully calibrated, meaning no further calibration effort is required by the customer. The TSic 716 sensor is available with a 14 bit digital (ZacWire, TSic 716F) output signal. The low power consumption of about 35 µA makes it suitable for many applications. The characteristics of the TSic 716 sensor at a glance: Easy to integrate (digital output signal) Accuracy range of 20 K can be shifted (default: +25 °C to +45 °C) Outstanding accuracy of ±0.07 K Fully calibrated Custom calibration and assembly available Very low power consumption Capable of communicating over a distance of > 10 m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor IC - TSic 716 - Innovative Sensor Technology IST USA Division
Las Vegas, NV, USA
Temperature Sensor IC
TSic 716
Temperature Sensor IC TSic 716
The TSic 716 Series of temperature sensor ICs is specifically designed as a low-power solution for temperature measurement in building automation, industrial and mobile applications. The TSic provides a simple temperature measurement and achieves outstanding accuracy combined with long term stability. With a standard calibration and an accuracy of ±0.07 K in a range of 20 K (e.g. +25 °C to +45 °C), the TSic sensors are more accurate than a class F0.1 (IEC 60751) platinum sensor in the range of 20 K. The range can be shifted up or downwards. The TSic has a high precision bandgap reference with a PTAT (proportional-to-abs olute-temperature) output, a low-power and high-precision ADC and an on-chip DSP core with an EEPROM for the precisely calibrated output signal. The TSic temperature sensor is fully calibrated, meaning no further calibration effort is required by the customer. The TSic 716 sensor is available with a 14 bit digital (ZacWire, TSic 716F) output signal. The low power consumption of about 35 µA makes it suitable for many applications. The characteristics of the TSic 716 sensor at a glance: Easy to integrate (digital output signal) Accuracy range of 20 K can be shifted (default: +25 °C to +45 °C) Outstanding accuracy of ±0.07 K Fully calibrated Custom calibration and assembly available Very low power consumption Capable of communicating over a distance of > 10 m

The TSic 716 Series of temperature sensor ICs is specifically designed as a low-power solution for temperature measurement in building automation, industrial and mobile applications. The TSic provides a simple temperature measurement and achieves outstanding accuracy combined with long term stability. With a standard calibration and an accuracy of ±0.07 K in a range of 20 K (e.g. +25 °C to +45 °C), the TSic sensors are more accurate than a class F0.1 (IEC 60751) platinum sensor in the range of 20 K. The range can be shifted up or downwards.

The TSic has a high precision bandgap reference with a PTAT (proportional-to-absolute-temperature) output, a low-power and high-precision ADC and an on-chip DSP core with an EEPROM for the precisely calibrated output signal. The TSic temperature sensor is fully calibrated, meaning no further calibration effort is required by the customer.

The TSic 716 sensor is available with a 14 bit digital (ZacWire, TSic 716F) output signal. The low power consumption of about 35 µA makes it suitable for many applications.

The characteristics of the TSic 716 sensor at a glance:

  • Easy to integrate (digital output signal)
  • Accuracy range of 20 K can be shifted (default: +25 °C to +45 °C)
  • Outstanding accuracy of ±0.07 K
  • Fully calibrated
  • Custom calibration and assembly available
  • Very low power consumption
  • Capable of communicating over a distance of > 10 m
Supplier's Site

Technical Specifications

  Innovative Sensor Technology IST USA Division
Product Category Sensor Chips
Product Number TSic 716
Product Name Temperature Sensor IC
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor IC - TSic 506F/503F/501F - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Plugin
Input Voltage 3 to 5 volts
View Details
Analog and Digital Output - 2952-TSIC506FTO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Temperature Sensor IC - TSic 306/303/301 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Plugin
Input Voltage -0.3000 to 6 volts
View Details
Temperature Sensor IC - TSic 206/203/201 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Bare Die; Plugin
Input Voltage 3.3 volts
View Details