IST AG offers wireless RTD Platinum SMD sensors for automatic PCB assembly processes with wrap-around contacts on both ends. We offer different SMD technologies for different applications and temperature ranges, e.g. SAC305-tinned wrap-around contacts for the normal PCB assembly process, high temperature solder wrap-around contacts for high temperature applications up to +250 °C or Ni/Au wrap-around contacts for special requirements or wire bonding applications. The SMD sensors are available with various accuracies of up to IEC 60751 F0.15 (IST AG reference class A) and in different dimensions (0805/1206) with other dimensions upon request. SMD sensors are characterized by excellent long-term stability, fast response time and low self-heating.
The IST AG SMD Ni Temperature Sensor Series offers an excellent long-term stability and simple linearization within a temperature range of -60 °C to +150 °C (+250 °C upon request). The wireless sensors are vibration and temperature shock resistant with simple interchangeability and low self-heating.
Furthermore, the SMD Ni Temperature Sensor Series can be customized to fit application-specific
The IST AG nickel temperature SMD sensors are also available with:
| Innovative Sensor Technology IST USA Division | Innovative Sensor Technology IST USA Division | |
|---|---|---|
| Product Category | Resistive Temperature Devices (RTD) Elements | Resistive Temperature Devices (RTD) Elements |
| Product Number | SMD Series | SMD Series |
| Product Name | Wireless RTD Platinum SMD Sensor | Wireless RTD Nickel SMD Sensor |
| Operating Temperature | -58 to 482 F (-50 to 250 C) | -76 to 302 F (-60 to 150 C) |
| Nominal Resistance | 100 to 1000 R0 @ 0° C | 891 R0 @ 0° C |
| Technology | Wire Wound; (Platinum) | Wire Wound; (Nickel) |