Pt1000 resistance temperature detector with ESD-optimized design, operating from -200 °C to +600 °C, featuring a nominal resistance of 1000 Ω at 0 °C and a characteristics curve of 3850 ppm/K. Mounted in a 1.8 x 2.0 x 0.65 mm package with H2 height of 1.1 mm, it uses 10 mm long Pt-cladded Ni-wire connections. Long-term stability is less than 0.04% at 1000 hours at maximum operating temperature, and it meets IEC 60751 F0.3 tolerance class. The design complies with IEC/EN 61000-4-2 for ESD protection.
Pt1000 RTD, ESD-optimized, -200°C to +600°C with 10mm Pt/Ni wire
Temperature sensor , 1.8 x 2 x 1.1 mm,10mm long Pt/Ni wire
| Innovative Sensor Technology IST USA Division | |
|---|---|
| Product Category | Resistive Temperature Devices (RTD) Elements |
| Product Number | P1K0.202.6W.B.010 |
| Product Name | Pt1000 class F0.3 up to 600 °C with optimized ESD design |
| Operating Temperature | -328 to 1112 F (-200 to 600 C) |