Thin-film platinum 1000 Ohm RTD component with 10 mm Ni/Au-wire, ESD optimized
Temperature sensor Pt1000, range -200 °C to +300 °C, 1.8 x 2.0 mm, 10 mm wires
| Innovative Sensor Technology IST USA Division | |
|---|---|
| Product Category | Resistive Temperature Devices (RTD) Elements |
| Product Number | P1K0.202.3W.B.010 |
| Product Name | Pt1000 (202) class F0.3 with Ni/Au wires, with optimized ESD design |
| Operating Temperature | -328 to 572 F (-200 to 300 C) |