Innovative Sensor Technology IST USA Division MiniSens Pt1000 class F0.3, with ESD-optimized design P1K0.161.6W.B.010

Description
Small thin-film platinum, ESD-optimized 1000 Ohm RTD component Small Pt1000 temperature sensor, ESD-optimized, temperature range -200 °C to +600 °C, 1.6 x 1.2 mm, 10 mm wires. The RTD boasts very small dimensions, a fast response time and long term stability
Request a Quote Datasheet
Description
Small thin-film platinum, ESD-optimized 1000 Ohm RTD component Small Pt1000 temperature sensor, ESD-optimized, temperature range -200 °C to +600 °C, 1.6 x 1.2 mm, 10 mm wires. The RTD boasts very small dimensions, a fast response time and long term stability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MiniSens Pt1000 class F0.3, with ESD-optimized design - P1K0.161.6W.B.010 - Innovative Sensor Technology IST USA Division
Las Vegas, NV, USA
MiniSens Pt1000 class F0.3, with ESD-optimized design
P1K0.161.6W.B.010
MiniSens Pt1000 class F0.3, with ESD-optimized design P1K0.161.6W.B.010
Small thin-film platinum, ESD-optimized 1000 Ohm RTD component Small Pt1000 temperature sensor, ESD-optimized, temperature range -200 °C to +600 °C, 1.6 x 1.2 mm, 10 mm wires. The RTD boasts very small dimensions, a fast response time and long term stability

Small thin-film platinum, ESD-optimized 1000 Ohm RTD component

Small Pt1000 temperature sensor, ESD-optimized, temperature range -200 °C to +600 °C, 1.6 x 1.2 mm, 10 mm wires. The RTD boasts very small dimensions, a fast response time and long term stability

Supplier's Site Datasheet
RTD (Resistance Temperature Detector) - 2952-P1K0.161.6W.B.010-ND - DigiKey
Thief River Falls, MN, United States
RTD (Resistance Temperature Detector)
2952-P1K0.161.6W.B.010-ND
RTD (Resistance Temperature Detector) 2952-P1K0.161.6W.B.010-ND
RTD Platinum (Pt) 3850ppm/°C Module

RTD Platinum (Pt) 3850ppm/°C Module

Buy Now Datasheet

Technical Specifications

  Innovative Sensor Technology IST USA Division DigiKey
Product Category Resistive Temperature Devices (RTD) Elements Resistive Temperature Devices (RTD) Elements
Product Number P1K0.161.6W.B.010 2952-P1K0.161.6W.B.010-ND
Product Name MiniSens Pt1000 class F0.3, with ESD-optimized design RTD (Resistance Temperature Detector)
Operating Temperature -328 to 1112 F (-200 to 600 C) -328 to 1112 F (-200 to 600 C)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Pt1000 0603 2ST F0.15 - P1K0.0603.2ST.A.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -58 to 302 F (-50 to 150 C)
Nominal Resistance 1000 R0 @ 0° C
Technology (Platinum)
View Details
2 suppliers
SMD Pt1000 1206 2ST F0.15, taped - P1K0.1206.2ST.A.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -58 to 302 F (-50 to 150 C)
Nominal Resistance 1000 R0 @ 0° C
Technology (Platinum)
View Details
2 suppliers
Pt100 class F0.15 with Pt/Ni wires, 500 pcs, grouped, with optimized ESD design - P0K1.202.6W.G.007.S - Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -328 to 1112 F (-200 to 600 C)
Nominal Resistance 100 R0 @ 0° C
Technology Thin Film; (Platinum)
View Details
RTD (Resistance Temperature Detector) - 2952-P0K1.161.6W.B.010-154367-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -328 to 1112 F (-200 to 600 C)
View Details