Innovative Sensor Technology IST USA Division SMD Pt1000 1206 2ST F0.15, taped P1K0.1206.2ST.A.S

Description
Pt1000 temperture sensor, SMD size 1206 for the automatic assembling on PCBs, range -50 °C to +150 °C SMD platinum 1000 Ohm RTD component with contact lead-free galvanic tinned 99% Sn soldering pads, taped only Available as tape sections with 25 sensors, sensor side up
Request a Quote Datasheet
Description
Pt1000 temperture sensor, SMD size 1206 for the automatic assembling on PCBs, range -50 °C to +150 °C SMD platinum 1000 Ohm RTD component with contact lead-free galvanic tinned 99% Sn soldering pads, taped only Available as tape sections with 25 sensors, sensor side up
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Pt1000 1206 2ST F0.15, taped - P1K0.1206.2ST.A.S - Innovative Sensor Technology IST USA Division
Las Vegas, NV, USA
SMD Pt1000 1206 2ST F0.15, taped
P1K0.1206.2ST.A.S
SMD Pt1000 1206 2ST F0.15, taped P1K0.1206.2ST.A.S
Pt1000 temperture sensor, SMD size 1206 for the automatic assembling on PCBs, range -50 °C to +150 °C SMD platinum 1000 Ohm RTD component with contact lead-free galvanic tinned 99% Sn soldering pads, taped only Available as tape sections with 25 sensors, sensor side up

Pt1000 temperture sensor, SMD size 1206 for the automatic assembling on PCBs, range -50 °C to +150 °C

SMD platinum 1000 Ohm RTD component with contact lead-free galvanic tinned 99% Sn soldering pads, taped only

Available as tape sections with 25 sensors, sensor side up

Supplier's Site Datasheet
RTD (Resistance Temperature Detector) - 2952-P1K0.1206.2ST.A.SDKR-ND - DigiKey
Thief River Falls, MN, United States
RTD (Resistance Temperature Detector)
2952-P1K0.1206.2ST.A.SDKR-ND
RTD (Resistance Temperature Detector) 2952-P1K0.1206.2ST.A.SDKR-ND
RTD Platinum (Pt) 3850ppm/°C 2-SMD, No Lead

RTD Platinum (Pt) 3850ppm/°C 2-SMD, No Lead

Buy Now Datasheet
RTD (Resistance Temperature Detector) - 2952-P1K0.1206.2ST.A.SCT-ND - DigiKey
Thief River Falls, MN, United States
RTD (Resistance Temperature Detector)
2952-P1K0.1206.2ST.A.SCT-ND
RTD (Resistance Temperature Detector) 2952-P1K0.1206.2ST.A.SCT-ND
RTD Platinum (Pt) 3850ppm/°C 2-SMD, No Lead

RTD Platinum (Pt) 3850ppm/°C 2-SMD, No Lead

Buy Now Datasheet
RTD (Resistance Temperature Detector) - 2952-P1K0.1206.2ST.A.STR-ND - DigiKey
Thief River Falls, MN, United States
RTD (Resistance Temperature Detector)
2952-P1K0.1206.2ST.A.STR-ND
RTD (Resistance Temperature Detector) 2952-P1K0.1206.2ST.A.STR-ND
RTD Platinum (Pt) 3850ppm/°C 2-SMD, No Lead

RTD Platinum (Pt) 3850ppm/°C 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Innovative Sensor Technology IST USA Division DigiKey
Product Category Resistive Temperature Devices (RTD) Elements Resistive Temperature Devices (RTD) Elements
Product Number P1K0.1206.2ST.A.S 2952-P1K0.1206.2ST.A.SDKR-ND
Product Name SMD Pt1000 1206 2ST F0.15, taped RTD (Resistance Temperature Detector)
Operating Temperature -58 to 302 F (-50 to 150 C) -58 to 302 F (-50 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD (Resistance Temperature Detector) - 2952-P0K1.161.6W.A.010-154366-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -328 to 1112 F (-200 to 600 C)
View Details
RTD (Resistance Temperature Detector) - 2952-P0K1.516.7W.B.010-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -328 to 1382 F (-200 to 750 C)
View Details
RTD (Resistance Temperature Detector) - 2952-P1K0.308.7W.B.007-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -328 to 1112 F (-200 to 600 C)
View Details
Pt1000 class F0.6 with flat wires, with optimized ESD design - P1K0.202.3FW.C.007 - Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -328 to 572 F (-200 to 300 C)
Nominal Resistance 1000 R0 @ 0° C
Technology Thin Film; (Platinum)
View Details