Pt 200 Ohm -200°C to +850°C, 7mm long ø0.2 mm Pt wire
Thin film platinum 200 Ohm RTD component size 3.85 x 1.9 x 1.0 mm
| Innovative Sensor Technology IST USA Division | |
|---|---|
| Product Category | Resistive Temperature Devices (RTD) Elements |
| Product Number | P0K2.420.8W.B.007 |
| Product Name | Pt200 class F0.3 up to 850°C with optimized ESD design |
| Operating Temperature | -328 to 1562 F (-200 to 850 C) |