Thin-film platinum, ESD-optimized, 100 Ohm RTD component, -200 °C to +500 °C
Temperature sensor Pt100 with ESD optimized resistor design
SENSOR RTD 100OHM RADIAL
| Innovative Sensor Technology IST USA Division | DigiKey | |
|---|---|---|
| Product Category | Resistive Temperature Devices (RTD) Elements | Resistive Temperature Devices (RTD) Elements |
| Product Number | P0K1.202.6W.A.007 | 2952-P0K1.202.6W.A.007-ND |
| Product Name | Pt100 class F0.15 up to 600 °C with optimized ESD design | RTD (Resistance Temperature Detector) |
| Operating Temperature | -328 to 1112 F (-200 to 600 C) | -328 to 1112 F (-200 to 600 C) |