Innovative Sensor Technology IST USA Division Conductivity Sensors LFS1305

Description
The IST AG LFS1305 conductivity sensor offers a typical cell constant of 0.86 cm-1 and a conductivity measuring range from 100 μS/cm to 200 mS/cm within an operating temperature range of -30 °C to +100 °C. However, it easily withstands temperatures over 130 °C enabling processes like sterilization by autoclaving. Further advantages of the LFS1305 thin film conductivity sensor include: Wide conductivity and temperature range Fast response time Optimal accuracy Resistance to various chemicals1) Excellent long-term stability Integrated RTD for temperature compensation Four electrode measurement2) Customer specific sensor available upon request The IST AG LFS1305 conductivity sensor is available with Pt/Ni wires as standard wires.
Request a Quote
Description
The IST AG LFS1305 conductivity sensor offers a typical cell constant of 0.86 cm-1 and a conductivity measuring range from 100 μS/cm to 200 mS/cm within an operating temperature range of -30 °C to +100 °C. However, it easily withstands temperatures over 130 °C enabling processes like sterilization by autoclaving. Further advantages of the LFS1305 thin film conductivity sensor include: Wide conductivity and temperature range Fast response time Optimal accuracy Resistance to various chemicals1) Excellent long-term stability Integrated RTD for temperature compensation Four electrode measurement2) Customer specific sensor available upon request The IST AG LFS1305 conductivity sensor is available with Pt/Ni wires as standard wires.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conductivity Sensors - LFS1305 - Innovative Sensor Technology IST USA Division
Las Vegas, NV, USA
Conductivity Sensors
LFS1305
Conductivity Sensors LFS1305
The IST AG LFS1305 conductivity sensor offers a typical cell constant of 0.86 cm-1 and a conductivity measuring range from 100 μS/cm to 200 mS/cm within an operating temperature range of -30 °C to +100 °C. However, it easily withstands temperatures over 130 °C enabling processes like sterilization by autoclaving. Further advantages of the LFS1305 thin film conductivity sensor include: Wide conductivity and temperature range Fast response time Optimal accuracy Resistance to various chemicals1) Excellent long-term stability Integrated RTD for temperature compensation Four electrode measurement2) Customer specific sensor available upon request The IST AG LFS1305 conductivity sensor is available with Pt/Ni wires as standard wires.

The IST AG LFS1305 conductivity sensor offers a typical cell constant of 0.86 cm-1 and a conductivity measuring range from 100 μS/cm to 200 mS/cm within an operating temperature range of -30 °C to +100 °C. However, it easily withstands temperatures over 130 °C enabling processes like sterilization by autoclaving.

Further advantages of the LFS1305 thin film conductivity sensor include:

  • Wide conductivity and temperature range
  • Fast response time
  • Optimal accuracy
  • Resistance to various chemicals1)
  • Excellent long-term stability
  • Integrated RTD for temperature compensation
  • Four electrode measurement2)
  • Customer specific sensor available upon request

The IST AG LFS1305 conductivity sensor is available with Pt/Ni wires as standard wires.

Supplier's Site

Technical Specifications

  Innovative Sensor Technology IST USA Division
Product Category Conductivity Electrodes
Product Number LFS1305
Product Name Conductivity Sensors
Conductivity Range 100 to 200000 MicroSiemens/cm
Cell Constant (k) 0.86 cm-1
Mounting Options In-Line (Insertion)
Unlock Full Specs
to access all available technical data

Similar Products

Conductivity Sensors - LFS1505 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Conductivity Range 10 to 200000 MicroSiemens/cm
Cell Constant (k) 0.68 cm-1
Mounting Options In-Line (Insertion)
View Details
Conductivity Sensors - LFS1505.2.L.20-4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Conductivity Range 1000 to 100000 MicroSiemens/cm
Cell Constant (k) .66 cm-1
Maximum Length 0.7874 inch (20 mm)
View Details
Conductivity Sensors - LFS1710 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Conductivity Range 200 to 10000 MicroSiemens/cm
Cell Constant (k) 0.44 cm-1
Mounting Options In-Line (Insertion)
View Details