Innovative Sensor Technology IST USA Division Flexible Stripe Biosensor IV4

Description
The IST AG IV4 biosensor is a flexible stripe with large form factor ideal for direct dipping in the measurement media. It is designed for the detection of a single analyte, glucose as standard. This sensor is ideal for applications that require in-line continuous measurement with high reliability. Further advantages of the IV4 biosensor include: Excellent long-term stability Long shelf life Gamma and beta sterilization compatible Fast response time and outstanding reliability Reference, counter and blank electrodes on-chip Given its compatibility with gamma radiation, the IV4 sensor can be used for example in bioreactors or aseptic media.
Request a Quote
Description
The IST AG IV4 biosensor is a flexible stripe with large form factor ideal for direct dipping in the measurement media. It is designed for the detection of a single analyte, glucose as standard. This sensor is ideal for applications that require in-line continuous measurement with high reliability. Further advantages of the IV4 biosensor include: Excellent long-term stability Long shelf life Gamma and beta sterilization compatible Fast response time and outstanding reliability Reference, counter and blank electrodes on-chip Given its compatibility with gamma radiation, the IV4 sensor can be used for example in bioreactors or aseptic media.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Stripe Biosensor - IV4 - Innovative Sensor Technology IST USA Division
Las Vegas, NV, USA
Flexible Stripe Biosensor
IV4
Flexible Stripe Biosensor IV4
The IST AG IV4 biosensor is a flexible stripe with large form factor ideal for direct dipping in the measurement media. It is designed for the detection of a single analyte, glucose as standard. This sensor is ideal for applications that require in-line continuous measurement with high reliability. Further advantages of the IV4 biosensor include: Excellent long-term stability Long shelf life Gamma and beta sterilization compatible Fast response time and outstanding reliability Reference, counter and blank electrodes on-chip Given its compatibility with gamma radiation, the IV4 sensor can be used for example in bioreactors or aseptic media.

The IST AG IV4 biosensor is a flexible stripe with large form factor ideal for direct dipping in the measurement media. It is designed for the detection of a single analyte, glucose as standard. This sensor is ideal for applications that require in-line continuous measurement with high reliability.

Further advantages of the IV4 biosensor include:

  • Excellent long-term stability
  • Long shelf life
  • Gamma and beta sterilization compatible
  • Fast response time and outstanding reliability
  • Reference, counter and blank electrodes on-chip

Given its compatibility with gamma radiation, the IV4 sensor can be used for example in bioreactors or aseptic media.

Supplier's Site

Technical Specifications

  Innovative Sensor Technology IST USA Division
Product Category Sensor Chips
Product Number IV4
Product Name Flexible Stripe Biosensor
Sensor Type Biosensor
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2952-TSIC306TO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Analog and Digital Output - 2952-TSIC501FTO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Analog and Digital Output - 2952-TSIC306SOP-8-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)"
Input Voltage 2.97 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Multi-parametric Flow-through Biosensor - LV5 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
Operating Temperature 4 to 35 C (39 to 95 F)
View Details