The IST AG 600 °C Series offers excellent long-term stability and fast response time with low self-heating within a temperature range of -200 °C to +600 °C. The 600 °C Series is a standard solution for various temperature applications. The RTD temperature sensor is suitable for welding, crimping and brazing.
Furthermore, the 600 °C Series is vibration and temperature shock resistant and can be customized to fit application specific requirements.
The IST AG 600 °C Series is also available with:
| Innovative Sensor Technology IST USA Division | |
|---|---|
| Product Category | Resistive Temperature Devices (RTD) Elements |
| Product Number | 600 °C Series |
| Product Name | High Temperature Platinum RTD Sensor |
| Operating Temperature | -328 to 1112 F (-200 to 600 C) |
| Nominal Resistance | 100 to 1000 R0 @ 0° C |
| Technology | Wire Wound; (Platinum) |