InnoDisk USA Corporation Industrial DRAM Module Wide Temp. DDR2

Description
Features JEDEC standard 1.8V +/- 0.1V Power Supply Frequency:400Mhz,533 Mhz, 667Mhz, 800Mhz Programmable CAS Latency: 3, 4, 5, 6 8 Banks 4-bit pre-fetch Posted CAS Burst Length: 4, 8(Interleave/nibble sequential) Off-Chip Driver(OCD) Impedance Adjustment On Die Termination with selectable values Programmable Sequential / Interleave Burst Mode Average Refresh Period 7.8us FBGA Pb-Free package All of Lead-free products are compliant for RoHS PCB Dimension DIMM 18.24mm / SO-DIMM 25.54mm Storage Temperature -55C~ -+100C Operating Temperature -40C~ + 85C
Description
Features JEDEC standard 1.8V +/- 0.1V Power Supply Frequency:400Mhz,533 Mhz, 667Mhz, 800Mhz Programmable CAS Latency: 3, 4, 5, 6 8 Banks 4-bit pre-fetch Posted CAS Burst Length: 4, 8(Interleave/nibble sequential) Off-Chip Driver(OCD) Impedance Adjustment On Die Termination with selectable values Programmable Sequential / Interleave Burst Mode Average Refresh Period 7.8us FBGA Pb-Free package All of Lead-free products are compliant for RoHS PCB Dimension DIMM 18.24mm / SO-DIMM 25.54mm Storage Temperature -55C~ -+100C Operating Temperature -40C~ + 85C

Suppliers

Company
Product
Description
Supplier Links
Industrial DRAM Module - Wide Temp. DDR2 - InnoDisk USA Corporation
Fremont, CA, USA
Industrial DRAM Module
Wide Temp. DDR2
Industrial DRAM Module Wide Temp. DDR2
Features JEDEC standard 1.8V +/- 0.1V Power Supply Frequency:400Mhz,533 Mhz, 667Mhz, 800Mhz Programmable CAS Latency: 3, 4, 5, 6 8 Banks 4-bit pre-fetch Posted CAS Burst Length: 4, 8(Interleave/nibble sequential) Off-Chip Driver(OCD) Impedance Adjustment On Die Termination with selectable values Programmable Sequential / Interleave Burst Mode Average Refresh Period 7.8us FBGA Pb-Free package All of Lead-free products are compliant for RoHS PCB Dimension DIMM 18.24mm / SO-DIMM 25.54mm Storage Temperature -55C~ -+100C Operating Temperature -40C~ + 85C

Features

  1. JEDEC standard 1.8V +/- 0.1V Power Supply
  2. Frequency:400Mhz,533Mhz, 667Mhz, 800Mhz
  3. Programmable CAS Latency: 3, 4, 5, 6
  4. 8 Banks
  5. 4-bit pre-fetch
  6. Posted CAS
  7. Burst Length: 4, 8(Interleave/nibble sequential)
  8. Off-Chip Driver(OCD) Impedance Adjustment
  9. On Die Termination with selectable values
  10. Programmable Sequential / Interleave Burst Mode
  11. Average Refresh Period 7.8us
  12. FBGA Pb-Free package
  13. All of Lead-free products are compliant for RoHS
  14. PCB Dimension DIMM 18.24mm / SO-DIMM 25.54mm
  15. Storage Temperature -55C~ -+100C
  16. Operating Temperature -40C~ + 85C
Supplier's Site

Technical Specifications

  InnoDisk USA Corporation
Product Category Memory Modules
Product Number Wide Temp. DDR2
Product Name Industrial DRAM Module
Memory Type DRAM
Unlock Full Specs
to access all available technical data

Similar Products