InnoDisk USA Corporation Datasheets for Memory Modules

Memory modules are computer chips used to add memory to a computer.
Memory Modules: Learn more

Product Name Notes
Wide Temp. Low-Profile DDR2
Features JEDEC standard 1.5V +/- 0.075V Power Supply Frequency:1066Mhz, 1333Mhz SSTL_15 Interface 8 independent internal bank 8-bit pre-fetch Burst Length: 8, 4 Average Refresh Period 7.8us On Die Termination using...
Features JEDEC standard 1.8V +/- 0.1V Power Supply Frequency:400Mhz,533 Mhz, 667Mhz, 800Mhz Programmable CAS Latency: 3, 4, 5, 6 8 Banks 4-bit pre-fetch Posted CAS Burst Length: 4, 8(Interleave/nibble sequential)...
Features SSTL_2 Interface 2-bit pre-fetch Double-data-rate architecture Differential clock inputs(CK and CK) Programmable Burst length (2, 4, 8) Programmable Burst type (sequential & interleave) Auto & Self refresh, 7.8us refresh...
ACTICA DDR3 Registered ECC DIMM is designed according to JEDEC standard to ensure the compatibility and reliability of the memory. ACTICA DDR3 RDIMM delivers high bandwidth, with data raates currently...
ACTICA provides wide range of DDR2 product with the capacities, ranging from 1GB to 8GB. The DDR2 RDIMMs are validated by the major server motherboard manufacturer to ensure the compatibility...
ACTICA VLP (Very Low Profile, 18.75mm) DDR3 and DDR2 Registered ECC DIMM form factors are special design for the space constraint system which has the height restriction. At the height...