InnoDisk USA Corporation Industrial DRAM Module Wide Temp. DDR

Description
Features SSTL_2 Interface 2-bit pre-fetch Double-data-rate architecture Differential clock inputs(CK and CK) Programmable Burst length (2, 4, 8) Programmable Burst type (sequential & interleave) Auto & Self refresh, 7.8us refresh interval(8K/64ms refresh) Serial presence detect with EEPROM TSOP II and FBGA Pb-Free package All of Lead-free products are compliant for RoHS PCB Dimension 22.86mm Storage Temperature -55°C~ -+150°C Operating Temperature -40°C~ + 85°C
Description
Features SSTL_2 Interface 2-bit pre-fetch Double-data-rate architecture Differential clock inputs(CK and CK) Programmable Burst length (2, 4, 8) Programmable Burst type (sequential & interleave) Auto & Self refresh, 7.8us refresh interval(8K/64ms refresh) Serial presence detect with EEPROM TSOP II and FBGA Pb-Free package All of Lead-free products are compliant for RoHS PCB Dimension 22.86mm Storage Temperature -55°C~ -+150°C Operating Temperature -40°C~ + 85°C

Suppliers

Company
Product
Description
Supplier Links
Industrial DRAM Module - Wide Temp. DDR - InnoDisk USA Corporation
Fremont, CA, USA
Industrial DRAM Module
Wide Temp. DDR
Industrial DRAM Module Wide Temp. DDR
Features SSTL_2 Interface 2-bit pre-fetch Double-data-rate architecture Differential clock inputs(CK and CK) Programmable Burst length (2, 4, 8) Programmable Burst type (sequential & interleave) Auto & Self refresh, 7.8us refresh interval(8K/64ms refresh) Serial presence detect with EEPROM TSOP II and FBGA Pb-Free package All of Lead-free products are compliant for RoHS PCB Dimension 22.86mm Storage Temperature -55°C~ -+150°C Operating Temperature -40°C~ + 85°C

Features

  1. SSTL_2 Interface
  2. 2-bit pre-fetch
  3. Double-data-rate architecture
  4. Differential clock inputs(CK and CK)
  5. Programmable Burst length (2, 4, 8)
  6. Programmable Burst type (sequential & interleave)
  7. Auto & Self refresh, 7.8us refresh interval(8K/64ms refresh)
  8. Serial presence detect with EEPROM
  9. TSOP II and FBGA Pb-Free package
  10. All of Lead-free products are compliant for RoHS
  11. PCB Dimension 22.86mm
  12. Storage Temperature -55°C~ -+150°C
  13. Operating Temperature -40°C~ + 85°C
Supplier's Site

Technical Specifications

  InnoDisk USA Corporation
Product Category Memory Modules
Product Number Wide Temp. DDR
Product Name Industrial DRAM Module
Memory Type DRAM
Unlock Full Specs
to access all available technical data

Similar Products

RAM - 1805901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Type RAM
Form Factor DIMM
Application Personal Computing
View Details
Memory Cards - DESDM-B56S06GE1SL - ODG (Origin Data Global)
InnoDisk USA Corporation
Specs
Memory Type microSD™
Capacity 256000 MB
View Details
 - SAM-2G1333D3RE18 - Yang Ming International Corporation
Yang Ming International Corporation
Specs
Memory Type DRAM
Capacity 2000 MB
Clock Speed 1333 MHz
View Details