InnoDisk USA Corporation Server DRAM Modules - ACTICA ECC RDIMM DDR3

Description
ACTICA DDR3 Registered ECC DIMM is designed according to JEDEC standard to ensure the compatibility and reliability of the memory. ACTICA DDR3 RDIMM delivers high bandwidth, with data raates currently up to 1.3Gbps while consuming significantly less power than DDR2 is the ideal memory for HPC, cloud computing, and data center application. With the Thermal sensors build in, it will help IT manager to monitor the memory module temperature to prevent any overheating. All ACTICA server DIMMs has gone through full cycle system level test and are backed with a lifetime warranty. Features Compliant to JEDEC standard RoHScompliant Low profile Support Triple and Quad Channel 100% compatible with the Intel and AMD server memory solutions Highly reliable - for Mission Critical server memory solutions Thermal sensor builds in High performance
Description
ACTICA DDR3 Registered ECC DIMM is designed according to JEDEC standard to ensure the compatibility and reliability of the memory. ACTICA DDR3 RDIMM delivers high bandwidth, with data raates currently up to 1.3Gbps while consuming significantly less power than DDR2 is the ideal memory for HPC, cloud computing, and data center application. With the Thermal sensors build in, it will help IT manager to monitor the memory module temperature to prevent any overheating. All ACTICA server DIMMs has gone through full cycle system level test and are backed with a lifetime warranty. Features Compliant to JEDEC standard RoHScompliant Low profile Support Triple and Quad Channel 100% compatible with the Intel and AMD server memory solutions Highly reliable - for Mission Critical server memory solutions Thermal sensor builds in High performance

Suppliers

Company
Product
Description
Supplier Links
ACTICA DDR3 Registered ECC DIMM is designed according to JEDEC standard to ensure the compatibility and reliability of the memory. ACTICA DDR3 RDIMM delivers high bandwidth, with data raates currently up to 1.3Gbps while consuming significantly less power than DDR2 is the ideal memory for HPC, cloud computing, and data center application. With the Thermal sensors build in, it will help IT manager to monitor the memory module temperature to prevent any overheating. All ACTICA server DIMMs has gone through full cycle system level test and are backed with a lifetime warranty. Features Compliant to JEDEC standard RoHScompliant Low profile Support Triple and Quad Channel 100% compatible with the Intel and AMD server memory solutions Highly reliable - for Mission Critical server memory solutions Thermal sensor builds in High performance

ACTICA DDR3 Registered ECC DIMM is designed according to JEDEC standard to ensure the compatibility and reliability of the memory. ACTICA DDR3 RDIMM delivers high bandwidth, with data raates currently up to 1.3Gbps while consuming significantly less power than DDR2 is the ideal memory for HPC, cloud computing, and data center application. With the Thermal sensors build in, it will help IT manager to monitor the memory module temperature to prevent any overheating.
All ACTICA server DIMMs has gone through full cycle system level test and are backed with a lifetime warranty.

Features

  1. Compliant to JEDEC standard
  2. RoHScompliant
  3. Low profile
  4. Support Triple and Quad Channel
  5. 100% compatible with the Intel and AMD server memory solutions
  6. Highly reliable - for Mission Critical server memory solutions
  7. Thermal sensor builds in
  8. High performance
Supplier's Site

Technical Specifications

  InnoDisk USA Corporation
Product Category Memory Modules
Product Number Server DRAM Modules - ACTICA ECC RDIMM DDR3
Memory Type DRAM
Form Factor DIMM
Application Servers and Networking
Unlock Full Specs
to access all available technical data

Similar Products

RAM - 1805901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Type RAM
Form Factor DIMM
Application Personal Computing
View Details
Specs
Form Factor Card
Application Personal Computing; Printers and Imaging
Capacity 128 MB
View Details
Memory Cards, Modules - Memory - Modules - M3S0-2GSVFCM7 - Acme Chip Technology Co., Limited
Specs
Memory Type DRAM
Capacity 2000 MB
View Details