For engine displacement of: Diesel–1000 to 5000 CID (16 to 80 liters) Carburated–2000 to 10,000 CID (32 to 160 liters) Industry applications ideal for the ST600 Series starter - mining and marine.
Features
Powerful 67 hp turbine motor uses no external lubrication
Extended pilot for easier installation
Offset pre-engaged ports for greater fitting positioning
Quiet operation turbine motor requires no muffler
Smooth pre-engagement for limited ring gear wear
39 lb (17.7 kg) weight makes it the lightest starter in its class
Versatility
Left- or right-hand rotation available
8 orientation options
30-150 (2.1-10.3 bars) psi operation
For engine displacement of: Diesel–1000 to 5000 CID (16 to 80 liters) Carburated–2000 to 10,000 CID (32 to 160 liters) Industry applications ideal for the ST600 Series starter - mining and marine.
Features
- Powerful 67 hp turbine motor uses no external lubrication
- Extended pilot for easier installation
- Offset pre-engaged ports for greater fitting positioning
- Quiet operation turbine motor requires no muffler
- Smooth pre-engagement for limited ring gear wear
- 39 lb (17.7 kg) weight makes it the lightest starter in its class
Versatility
- Left- or right-hand rotation available
- 8 orientation options
- 30-150 (2.1-10.3 bars) psi operation