Ingersoll Rand Industrial Technologies / Air Motors Turbine Air Starter ST600 Series ST650B

Description
For engine displacement of: Diesel–1000 to 5000 CID (16 to 80 liters) Carburated–2000 to 10,000 CID (32 to 160 liters) Industry applications ideal for the ST600 Series starter - mining and marine. Features Powerful 67 hp turbine motor uses no external lubrication Extended pilot for easier installation Offset pre-engaged ports for greater fitting positioning Quiet operation turbine motor requires no muffler Smooth pre-engagement for limited ring gear wear 39 lb (17.7 kg) weight makes it the lightest starter in its class
Description
For engine displacement of: Diesel–1000 to 5000 CID (16 to 80 liters) Carburated–2000 to 10,000 CID (32 to 160 liters) Industry applications ideal for the ST600 Series starter - mining and marine. Features Powerful 67 hp turbine motor uses no external lubrication Extended pilot for easier installation Offset pre-engaged ports for greater fitting positioning Quiet operation turbine motor requires no muffler Smooth pre-engagement for limited ring gear wear 39 lb (17.7 kg) weight makes it the lightest starter in its class

Suppliers

Company
Product
Description
Supplier Links
Turbine Air Starter ST600 Series - ST650B - Ingersoll Rand Industrial Technologies / Air Motors
Nashville, TN, United States
Turbine Air Starter ST600 Series
ST650B
Turbine Air Starter ST600 Series ST650B
For engine displacement of: Diesel–1000 to 5000 CID (16 to 80 liters) Carburated–2000 to 10,000 CID (32 to 160 liters) Industry applications ideal for the ST600 Series starter - mining and marine. Features Powerful 67 hp turbine motor uses no external lubrication Extended pilot for easier installation Offset pre-engaged ports for greater fitting positioning Quiet operation turbine motor requires no muffler Smooth pre-engagement for limited ring gear wear 39 lb (17.7 kg) weight makes it the lightest starter in its class

For engine displacement of: Diesel–1000 to 5000 CID (16 to 80 liters) Carburated–2000 to 10,000 CID (32 to 160 liters) Industry applications ideal for the ST600 Series starter - mining and marine.

Features

  • Powerful 67 hp turbine motor uses no external lubrication
  • Extended pilot for easier installation
  • Offset pre-engaged ports for greater fitting positioning
  • Quiet operation turbine motor requires no muffler
  • Smooth pre-engagement for limited ring gear wear
  • 39 lb (17.7 kg) weight makes it the lightest starter in its class
Supplier's Site

Technical Specifications

  Ingersoll Rand Industrial Technologies / Air Motors
Product Category Air Motors
Product Number ST650B
Product Name Turbine Air Starter ST600 Series
Type / Applications Motor Starters
Mounting Flange Mount
Output Output Shaft
Torque 155 to 260 Ft-lbs (210 to 353 N-m)
Maximum Air Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Motor with Speed Limiter and Gearbox - DMO8/18 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Vane Air Motor LZB - LZB54-RL-A030-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Stainless-Steel; Stainless steel
Torque 4.87 Ft-lbs (6.6 N-m)
View Details
Low Rotation Smooth Output Shaft Air Motor - 28M15R-D10 - ASG, Division of Jergens, Inc.
Specs
Features Reversible
Air Consumption 12.3 SCFM (20.91 m³/hr)
Free Speed 150 rpm
View Details
Spur Gear, Multi-Vane Air Motor - 48RA014 - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Type / Applications Vane Motors
Mounting Flange Mount; Foot Mount
Material Aluminum; Steel
View Details