For engine displacement of Diesel–300 to 6,000 CID (5 to 100 liters) Carburated–600 to 12,000 CID (10 to 200 liters) Industry applications ideal for the ST500 Series starters - oil and gas, marine, power-gen, and transportation.
Features
Powerful 44 hp turbine motor uses no external lubrication
Splined output shaft allows for smooth torque transmission
Sealed for air and gas applications
Steel insert at inlet ensures a solid connection
Smooth pre-engagement piston minimizes ring gear wear
Versatility
Left- or right-hand rotation available
30-150 (2.1-10.3 bars) psi operation
Optional pinions and flanges for any engine
For engine displacement of Diesel–300 to 6,000 CID (5 to 100 liters) Carburated–600 to 12,000 CID (10 to 200 liters) Industry applications ideal for the ST500 Series starters - oil and gas, marine, power-gen, and transportation.
Features
- Powerful 44 hp turbine motor uses no external lubrication
- Splined output shaft allows for smooth torque transmission
- Sealed for air and gas applications
- Steel insert at inlet ensures a solid connection
- Smooth pre-engagement piston minimizes ring gear wear
Versatility
- Left- or right-hand rotation available
- 30-150 (2.1-10.3 bars) psi operation
- Optional pinions and flanges for any engine