Ingersoll Rand Industrial Technologies / Air Motors Turbine Air Starter ST500 Series ST544F

Description
For engine displacement of Diesel–300 to 6,000 CID (5 to 100 liters) Carburated–600 to 12,000 CID (10 to 200 liters) Industry applications ideal for the ST500 Series starters - oil and gas, marine, power-gen, and transportation. Features Powerful 44 hp turbine motor uses no external lubrication Splined output shaft allows for smooth torque transmission Sealed for air and gas applications Steel insert at inlet ensures a solid connection Smooth pre-engagement piston minimizes ring gear wear Versatility Left- or right-hand rotation available 30-150 (2.1-10.3 bars) psi operation Optional pinions and flanges for any engine
Description
For engine displacement of Diesel–300 to 6,000 CID (5 to 100 liters) Carburated–600 to 12,000 CID (10 to 200 liters) Industry applications ideal for the ST500 Series starters - oil and gas, marine, power-gen, and transportation. Features Powerful 44 hp turbine motor uses no external lubrication Splined output shaft allows for smooth torque transmission Sealed for air and gas applications Steel insert at inlet ensures a solid connection Smooth pre-engagement piston minimizes ring gear wear Versatility Left- or right-hand rotation available 30-150 (2.1-10.3 bars) psi operation Optional pinions and flanges for any engine

Suppliers

Company
Product
Description
Supplier Links
Turbine Air Starter ST500 Series - ST544F - Ingersoll Rand Industrial Technologies / Air Motors
Nashville, TN, United States
Turbine Air Starter ST500 Series
ST544F
Turbine Air Starter ST500 Series ST544F
For engine displacement of Diesel–300 to 6,000 CID (5 to 100 liters) Carburated–600 to 12,000 CID (10 to 200 liters) Industry applications ideal for the ST500 Series starters - oil and gas, marine, power-gen, and transportation. Features Powerful 44 hp turbine motor uses no external lubrication Splined output shaft allows for smooth torque transmission Sealed for air and gas applications Steel insert at inlet ensures a solid connection Smooth pre-engagement piston minimizes ring gear wear Versatility Left- or right-hand rotation available 30-150 (2.1-10.3 bars) psi operation Optional pinions and flanges for any engine

For engine displacement of Diesel–300 to 6,000 CID (5 to 100 liters) Carburated–600 to 12,000 CID (10 to 200 liters) Industry applications ideal for the ST500 Series starters - oil and gas, marine, power-gen, and transportation.

Features

  • Powerful 44 hp turbine motor uses no external lubrication
  • Splined output shaft allows for smooth torque transmission
  • Sealed for air and gas applications
  • Steel insert at inlet ensures a solid connection
  • Smooth pre-engagement piston minimizes ring gear wear

Versatility

  • Left- or right-hand rotation available
  • 30-150 (2.1-10.3 bars) psi operation
  • Optional pinions and flanges for any engine
Supplier's Site

Technical Specifications

  Ingersoll Rand Industrial Technologies / Air Motors
Product Category Engine Starters
Product Number ST544F
Product Name Turbine Air Starter ST500 Series
Unlock Full Specs
to access all available technical data

Similar Products