Ingersoll Rand Industrial Technologies / Air Motors Direct Drive Multi-Vane Air Motor MOV005AA

Description
Direct drive multi-vane air motors from 0.75 hp to 10.5 hp with speed adjustability through air controls. Features Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive environments. Instantly reversible. Compact and portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line. Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean air supply and proper lubrication. No shock starts: Air cushioned start-up cuts stress on your equipment. Mounting options: Face and foot mount.
Description
Direct drive multi-vane air motors from 0.75 hp to 10.5 hp with speed adjustability through air controls. Features Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive environments. Instantly reversible. Compact and portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line. Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean air supply and proper lubrication. No shock starts: Air cushioned start-up cuts stress on your equipment. Mounting options: Face and foot mount.

Suppliers

Company
Product
Description
Supplier Links
Direct Drive Multi-Vane Air Motor - MOV005AA - Ingersoll Rand Industrial Technologies / Air Motors
Nashville, TN, United States
Direct Drive Multi-Vane Air Motor
MOV005AA
Direct Drive Multi-Vane Air Motor MOV005AA
Direct drive multi-vane air motors from 0.75 hp to 10.5 hp with speed adjustability through air controls. Features Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive environments. Instantly reversible. Compact and portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line. Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean air supply and proper lubrication. No shock starts: Air cushioned start-up cuts stress on your equipment. Mounting options: Face and foot mount.

Direct drive multi-vane air motors from 0.75 hp to 10.5 hp with speed adjustability through air controls.

Features

  • Will not burn out: Air motors can be stalled or overloaded for long periods without damage.
  • Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive environments.
  • Instantly reversible.
  • Compact and portable: Get maximum horsepower in minimum size.
  • Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line.
  • Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean air supply and proper lubrication.
  • No shock starts: Air cushioned start-up cuts stress on your equipment.
  • Mounting options: Face and foot mount.
Supplier's Site

Technical Specifications

  Ingersoll Rand Industrial Technologies / Air Motors
Product Category Air Motors
Product Number MOV005AA
Product Name Direct Drive Multi-Vane Air Motor
Type / Applications Vane Motors
Mounting Face Mount
Material Steel
Diameter 0.6250 inch (15.87 mm)
Output Output Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Motor with Speed Limiter - DM08/20 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Turbine Air Motor TZB - TZB25-L-AV0053-15 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Turbine Motors
Material Aluminum; Hardened Steel/Aluminium
Torque 44.25 Ft-lbs (60 N-m)
View Details
P1V-S Series - P1V-S030AD060 - Parker Hannifin / Automation / Pneumatic - Europe
Parker Hannifin / Automation / Pneumatic - Europe
Specs
Type / Applications Milling Motors; Drilling and Grinding
Mounting Face Mount
Material Stainless-Steel
View Details
Air Motors 2,20 kW - MU 300 - Mannesman Demag
Specs
Mounting Flange Mount
Material Cast Iron
Output Output Shaft
View Details