Mannesman Demag Air Motors 2,20 kW MU 300

Description
The air motor is for a robust and an unproblematic drive for all industrial applications. It is a proven solution for many drive engineering requirements. The air motor is fully variable on a large revolution scale and offer a high torque when starting. The robust teethed gears of the motors from 2,2 to 4,4 kW ensure the necessary reduction for the required speed under load.
Description
The air motor is for a robust and an unproblematic drive for all industrial applications. It is a proven solution for many drive engineering requirements. The air motor is fully variable on a large revolution scale and offer a high torque when starting. The robust teethed gears of the motors from 2,2 to 4,4 kW ensure the necessary reduction for the required speed under load.

Suppliers

Company
Product
Description
Supplier Links
Air Motors 2,20 kW - MU 300 - Mannesman Demag
Stuttgart, Germany
Air Motors 2,20 kW
MU 300
Air Motors 2,20 kW MU 300
The air motor is for a robust and an unproblematic drive for all industrial applications. It is a proven solution for many drive engineering requirements. The air motor is fully variable on a large revolution scale and offer a high torque when starting. The robust teethed gears of the motors from 2,2 to 4,4 kW ensure the necessary reduction for the required speed under load.

The air motor is for a robust and an unproblematic drive for all industrial applications. It is a proven solution for many drive engineering requirements. The air motor is fully variable on a large revolution scale and offer a high torque when starting.

The robust teethed gears of the motors from 2,2 to 4,4 kW ensure the necessary reduction for the required speed under load.

Supplier's Site

Technical Specifications

  Mannesman Demag
Product Category Air Motors
Product Number MU 300
Product Name Air Motors 2,20 kW
Mounting Flange Mount
Material Cast Iron
Output Output Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Vane Air Motor LZB - LZB22-L-AV005-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 8.7 Ft-lbs (11.8 N-m)
View Details
Pneumatic Motor - PMW400 - jbj Techniques Limited
jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Face Mount
Output Output Shaft
View Details
Air Driven Gear Motors -  - Gast Group
Specs
Type / Applications Vane Motors
Mounting Flange Mount (optional feature); Foot Mount
Material Stainless-Steel
View Details
Air Motor Grinding Spindles -  - Mannesman Demag
Specs
Type / Applications Milling Motors
Material Stainless-Steel
Output Hollow shaft / Collet
View Details