Ingersoll Rand Industrial Technologies / Air Motors 12V Cordless Belt Sander G1811

Description
The Ingersoll Rand IQV12 Series G1811 Belt Sander is the first ever 12V cordless belt sander made specifically for the automotive industry. With a 3/8” X 13” narrow-width belt, an 8-position adjustable belt arm and zero hoses, the G1811 is built for access and precision sanding. A variable speed lever adds control and a quick change lock and release allows you to switch belts as the job demands. But it’s more than agile. This 2 lb. tight-space-navigato r offers an impact- and chemical-resistant housing to make sure it holds up to being dropped and pushed to the places it needs to go.
Description
The Ingersoll Rand IQV12 Series G1811 Belt Sander is the first ever 12V cordless belt sander made specifically for the automotive industry. With a 3/8” X 13” narrow-width belt, an 8-position adjustable belt arm and zero hoses, the G1811 is built for access and precision sanding. A variable speed lever adds control and a quick change lock and release allows you to switch belts as the job demands. But it’s more than agile. This 2 lb. tight-space-navigato r offers an impact- and chemical-resistant housing to make sure it holds up to being dropped and pushed to the places it needs to go.

Suppliers

Company
Product
Description
Supplier Links
12V Cordless Belt Sander - G1811 - Ingersoll Rand Industrial Technologies / Air Motors
Nashville, TN, United States
12V Cordless Belt Sander
G1811
12V Cordless Belt Sander G1811
The Ingersoll Rand IQV12 Series G1811 Belt Sander is the first ever 12V cordless belt sander made specifically for the automotive industry. With a 3/8” X 13” narrow-width belt, an 8-position adjustable belt arm and zero hoses, the G1811 is built for access and precision sanding. A variable speed lever adds control and a quick change lock and release allows you to switch belts as the job demands. But it’s more than agile. This 2 lb. tight-space-navigato r offers an impact- and chemical-resistant housing to make sure it holds up to being dropped and pushed to the places it needs to go.

The Ingersoll Rand IQV12 Series G1811 Belt Sander is the first ever 12V cordless belt sander made specifically for the automotive industry. With a 3/8” X 13” narrow-width belt, an 8-position adjustable belt arm and zero hoses, the G1811 is built for access and precision sanding. A variable speed lever adds control and a quick change lock and release allows you to switch belts as the job demands. But it’s more than agile. This 2 lb. tight-space-navigator offers an impact- and chemical-resistant housing to make sure it holds up to being dropped and pushed to the places it needs to go.

Supplier's Site

Technical Specifications

  Ingersoll Rand Industrial Technologies / Air Motors
Product Category Sanders and Sanding Machines
Product Number G1811
Product Name 12V Cordless Belt Sander
Application / Materials Abraded Automotive or Paint; Metal; Plastics or Composites
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Handheld
Surface Speed 1730 ft/min (879 cm/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Surface Prep Sander - 3103XPA - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Metal; MRO / Resurfacing
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
BO6030 - 6" Random Orbit Sander - BO6030 - Makita USA, Inc.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 2.7 amps
View Details
Extended Right Angle Sander - RAMX13LR-IMP - ATA Group
Specs
Type Sanders
Rotary Speed 13000 rpm
Power Source Air
View Details
Dual Action Sander - TL050400AV - Campbell Hausfeld
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Metal; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
View Details