The KP Performance RK24EWIFIDBI-2 is a 4-pack of our standard size 23" reflector dish antennas with a metal radio mount specially designed for Cambium Canopy FSK and 450 2 GHz, 3 GHz and 5 GHz radios.
Features
Polarization: Enter D for dual-slant +/-45 degree polarized
Designed for Cambium 2 GHz, 3 GHz and 5 GHz radios
Gain: 20 dBi
Beam width: 6 degrees
Center Line: Height to center of antenna
Azimuth: Direction of antenna in degrees clockwise from North
Elevation Angle: degrees of tilt
Packaged in a 4-pack for cost effective shipping and deployment (128 fit on a standard pallet)
The claw Radio mount, for easier installation of the radio Canopy radio
ROHS compliant
Out performs any reflector on the market
This dish can also utilize a Nanostation, Loco and all of our feedhorn antennas mounts
Our 23" RK24EWIFIDBI-2 elliptical reflector is made out of powder coated steel for a much more durable product. Our reflector dish also features an integral skew adjustment in addition to the elevation adjustment to help with complicated installations. The KP Performance SM mount aka "the claw" has been designed to allow for extremely easy installation and removal of the Cambium SM. As well, the UV protected plastic "claw" mount is made of the same plastic material as the Cambium SM radios so it's capable of withstanding all weather conditions.
The KP Performance RK24EWIFIDBI-2 is a 4-pack of our standard size 23" reflector dish antennas with a metal radio mount specially designed for Cambium Canopy FSK and 450 2 GHz, 3 GHz and 5 GHz radios.
Features
- Polarization: Enter D for dual-slant +/-45 degree polarized
- Designed for Cambium 2 GHz, 3 GHz and 5 GHz radios
- Gain: 20 dBi
- Beam width: 6 degrees
- Center Line: Height to center of antenna
- Azimuth: Direction of antenna in degrees clockwise from North
- Elevation Angle: degrees of tilt
- Packaged in a 4-pack for cost effective shipping and deployment (128 fit on a standard pallet)
- The claw Radio mount, for easier installation of the radio Canopy radio
- ROHS compliant
- Out performs any reflector on the market
- This dish can also utilize a Nanostation, Loco and all of our feedhorn antennas mounts
Our 23" RK24EWIFIDBI-2 elliptical reflector is made out of powder coated steel for a much more durable product. Our reflector dish also features an integral skew adjustment in addition to the elevation adjustment to help with complicated installations. The KP Performance SM mount aka "the claw" has been designed to allow for extremely easy installation and removal of the Cambium SM. As well, the UV protected plastic "claw" mount is made of the same plastic material as the Cambium SM radios so it's capable of withstanding all weather conditions.