L-com, Inc. Fiber Optic Attenuators FOATSCU-07D

Description
FIBER OPTIC ATTENUATOR, SC/UPC M
Request a Quote Datasheet
Description
FIBER OPTIC ATTENUATOR, SC/UPC M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Attenuators - 5073-FOATSCU-07D-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Attenuators
5073-FOATSCU-07D-ND
Fiber Optic Attenuators 5073-FOATSCU-07D-ND
FIBER OPTIC ATTENUATOR, SC/UPC M

FIBER OPTIC ATTENUATOR, SC/UPC M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Attenuators
Product Number 5073-FOATSCU-07D-ND
Product Name Fiber Optic Attenuators
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Motorized, 1300 nm - VA-CB-1300-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 1300 nm (13000 Å)
View Details
LC Attenuator 10db - FC 4ATT10DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type LC
Attenuation Range 10 dB
View Details
Fiber Optic Bulkhead Attenuator, SC 5dB for 1310nm - FOATSC-31-05D - L-com, Inc.
Specs
Cable Type Single Mode
Connector Type SC
Operational Wavelength Range 1310 nm (13100 Å)
View Details
2 suppliers
FIS FC/UPC Male-Female Attenuator - F1-8721C09 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type FC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details