Infineon Technologies AG Discrete Semiconductor Products - Thyristors - SCRs - Modules TT240N16SOFHPSA1

Description
Win Source Part Number: 1101573-TT240N16SOFH PSA1 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Tray Standard Package: 8 Current - Hold (Ih) (Max): 200 mA Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 145 mA Current - On State (It (AV)) (Max): 240 A Current - On State (It (RMS)) (Max): 275 A Current - Non Rep. Surge 50, 60Hz (Itsm): 5200A @ 50Hz Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: 130°C (TC) Alternative Parts (Cross-Reference): TT240N16SOFHPSA1TT24 0N16SOF; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Infineon Technologies Other Names: SP002256798 Base Product Number: TT240N16
Request a Quote Datasheet
Description
Win Source Part Number: 1101573-TT240N16SOFH PSA1 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Tray Standard Package: 8 Current - Hold (Ih) (Max): 200 mA Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 145 mA Current - On State (It (AV)) (Max): 240 A Current - On State (It (RMS)) (Max): 275 A Current - Non Rep. Surge 50, 60Hz (Itsm): 5200A @ 50Hz Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: 130°C (TC) Alternative Parts (Cross-Reference): TT240N16SOFHPSA1TT24 0N16SOF; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Infineon Technologies Other Names: SP002256798 Base Product Number: TT240N16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1101573-TT240N16SOFHPSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1101573-TT240N16SOFHPSA1
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1101573-TT240N16SOFHPSA1
Win Source Part Number: 1101573-TT240N16SOFH PSA1 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Tray Standard Package: 8 Current - Hold (Ih) (Max): 200 mA Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 145 mA Current - On State (It (AV)) (Max): 240 A Current - On State (It (RMS)) (Max): 275 A Current - Non Rep. Surge 50, 60Hz (Itsm): 5200A @ 50Hz Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: 130°C (TC) Alternative Parts (Cross-Reference): TT240N16SOFHPSA1TT24 0N16SOF; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Infineon Technologies Other Names: SP002256798 Base Product Number: TT240N16

Win Source Part Number: 1101573-TT240N16SOFHPSA1
Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules
Package: Tray
Standard Package: 8
Current - Hold (Ih) (Max): 200 mA
Voltage - Off State: 1.6 kV
Voltage - Gate Trigger (Vgt) (Max): 2.5 V
Current - Gate Trigger (Igt) (Max): 145 mA
Current - On State (It (AV)) (Max): 240 A
Current - On State (It (RMS)) (Max): 275 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 5200A @ 50Hz
Structure: Series Connection - All SCRs
Number of SCRs, Diodes: 2 SCRs
Mounting Type: Chassis Mount
Package / Case: Module
Temperature Range - Operating: 130°C (TC)
Alternative Parts (Cross-Reference): TT240N16SOFHPSA1TT240N16SOF;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Infineon Technologies
Other Names: SP002256798
Base Product Number: TT240N16

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT240N16SOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
TT240N16SOFHPSA1
Discrete Semiconductor Products - Thyristors - SCRs - Modules TT240N16SOFHPSA1
LA-T-BOND MODULE

LA-T-BOND MODULE

Supplier's Site
Scr Thyristor, 1.6Kv, 240A Rohs Compliant Infineon - 42AH2124 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 1.6Kv, 240A Rohs Compliant Infineon
42AH2124
Scr Thyristor, 1.6Kv, 240A Rohs Compliant Infineon 42AH2124
SCR THYRISTOR, 1.6KV, 240A ROHS COMPLIANT: YES

SCR THYRISTOR, 1.6KV, 240A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors
Product Number 1101573-TT240N16SOFHPSA1 TT240N16SOFHPSA1 42AH2124
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules Scr Thyristor, 1.6Kv, 240A Rohs Compliant Infineon
Thyristor Type SCR SCR SCR
Package Type Tray Module
VDRM 1600 volts 1600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Thyristors - 1954649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Triacs - BCR10KM-12LA-1A8X2 - 913104-BCR10KM-12LA-1A8X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1930N38TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 3800 volts
View Details