Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLV49641MXTSA1

Description
MAG SWITCH IC HALL EFF SOT23-3
Description
MAG SWITCH IC HALL EFF SOT23-3

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLV49641MXTSA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLV49641MXTSA1
MAG SWITCH IC HALL EFF SOT23-3

MAG SWITCH IC HALL EFF SOT23-3

Supplier's Site
Hall Effect Switch, 18G, Sot-23; Hall Effect Type Infineon - 60AC3903 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Switch, 18G, Sot-23; Hall Effect Type Infineon
60AC3903
Hall Effect Switch, 18G, Sot-23; Hall Effect Type Infineon 60AC3903
HALL EFFECT SWITCH, 18G, SOT-23; Hall Effect Type:Unipolar; Operate Point Typ:18G; Release Point Typ:12.5G; Supply Voltage Min:3V; Supply Voltage Max:32V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; Automotive RoHS Compliant: Yes

HALL EFFECT SWITCH, 18G, SOT-23; Hall Effect Type:Unipolar; Operate Point Typ:18G; Release Point Typ:12.5G; Supply Voltage Min:3V; Supply Voltage Max:32V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Sensor Chips
Product Number TLV49641MXTSA1 60AC3903
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Switch, 18G, Sot-23; Hall Effect Type Infineon
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1301KLHLT-T - 1134446-A1301KLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Reel
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1149620-AS5510-DWLM - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); 6-UFBGA, WLCSP
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details