Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLI5590-A6W TLI5590-A6W

Description
XENSIV™ - TLI5590-A6W stray field robust linear TMR sensor enables high-precision length measurements in industrial and consumer applications TLI5590-A6W is a two-channel radiometric gradiometer for high precise length measurement. Qualified for industrial / consumer applications acc. to JEDEC JESD47K standard. It has super high accuracy better than 10 µm achievable by use of proper linear or rotary magnet encoder. The excellent channel matching of less than 5 % over full magnetic input range of ±5 mT. Potential application is lens positioning for zoom and focus adjusting in cameras. Summary of Features Differential ratiometric output Magnetic field range: 5 mT Low current 1 mA @ 3.3 V Sensitivity bridge 1: 18 mV/V/mT Sensitivity bridge 2 : 9 mV/V/mT Operating temperature: -40…125° C Angle error: < 2 % Extremely small wafer level package Benefits High accuracy Stray field robust Low hysteresis Excellent linearity High sensitivity Low noise Potential Applications Industrial sensors Human machine interface Medical Multi-purpose camera
Request a Quote Datasheet
Description
XENSIV™ - TLI5590-A6W stray field robust linear TMR sensor enables high-precision length measurements in industrial and consumer applications TLI5590-A6W is a two-channel radiometric gradiometer for high precise length measurement. Qualified for industrial / consumer applications acc. to JEDEC JESD47K standard. It has super high accuracy better than 10 µm achievable by use of proper linear or rotary magnet encoder. The excellent channel matching of less than 5 % over full magnetic input range of ±5 mT. Potential application is lens positioning for zoom and focus adjusting in cameras. Summary of Features Differential ratiometric output Magnetic field range: 5 mT Low current 1 mA @ 3.3 V Sensitivity bridge 1: 18 mV/V/mT Sensitivity bridge 2 : 9 mV/V/mT Operating temperature: -40…125° C Angle error: < 2 % Extremely small wafer level package Benefits High accuracy Stray field robust Low hysteresis Excellent linearity High sensitivity Low noise Potential Applications Industrial sensors Human machine interface Medical Multi-purpose camera
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLI5590-A6W - TLI5590-A6W - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLI5590-A6W
TLI5590-A6W
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLI5590-A6W TLI5590-A6W
XENSIV™ - TLI5590-A6W stray field robust linear TMR sensor enables high-precision length measurements in industrial and consumer applications TLI5590-A6W is a two-channel radiometric gradiometer for high precise length measurement. Qualified for industrial / consumer applications acc. to JEDEC JESD47K standard. It has super high accuracy better than 10 µm achievable by use of proper linear or rotary magnet encoder. The excellent channel matching of less than 5 % over full magnetic input range of ±5 mT. Potential application is lens positioning for zoom and focus adjusting in cameras. Summary of Features Differential ratiometric output Magnetic field range: 5 mT Low current 1 mA @ 3.3 V Sensitivity bridge 1: 18 mV/V/mT Sensitivity bridge 2 : 9 mV/V/mT Operating temperature: -40…125° C Angle error: < 2 % Extremely small wafer level package Benefits High accuracy Stray field robust Low hysteresis Excellent linearity High sensitivity Low noise Potential Applications Industrial sensors Human machine interface Medical Multi-purpose camera

XENSIV™ - TLI5590-A6W stray field robust linear TMR sensor enables high-precision length measurements in industrial and consumer applications

TLI5590-A6W is a two-channel radiometric gradiometer for high precise length measurement. Qualified for industrial / consumer applications acc. to JEDEC JESD47K standard. It has super high accuracy better than 10 µm achievable by use of proper linear or rotary magnet encoder. The excellent channel matching of less than 5 % over full magnetic input range of ±5 mT. Potential application is lens positioning for zoom and focus adjusting in cameras.


Summary of Features

  • Differential ratiometric output
  • Magnetic field range: 5 mT
  • Low current 1 mA @ 3.3 V
  • Sensitivity bridge 1: 18 mV/V/mT
  • Sensitivity bridge 2 : 9 mV/V/mT
  • Operating temperature: -40…125° C
  • Angle error: < 2 %
  • Extremely small wafer level package

Benefits

  • High accuracy
  • Stray field robust
  • Low hysteresis
  • Excellent linearity
  • High sensitivity
  • Low noise

Potential Applications

  • Industrial sensors
  • Human machine interface
  • Medical
  • Multi-purpose camera
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLI5590-A6W
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLI5590-A6W
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data