Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLI5012B E1000 TLI5012B E1000

Description
XENSIV™ - TLI5012B E1000 angle sensor iGMR, economic with SPI compatible interface The Infineon TLI5012B E1000 is an 360° angle sensor that detects the orientation of a magnetic field, achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. These raw signals (sine and cosine) are digitally processed internally to calculate the angle orientation of the magnetic field (magnet). Our TLI5012B E1000 is a pre-calibrated sensor, calibration parameters are stored in laser fuses. At start-up the values of the fuses are written into flip-flops, where these values can be changed by the application-specific parameters. Further precision of the angle measurement over a wide temperature range and a long lifetime are improved with the internal autocalibration algorithm. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) that is SPI-compatible.The sensor configuration is stored in registers, which are accessible by the SSC interface. Additionally the TLI5012B E1000 has Incremental Interface (IIF). Summary of Features The TLI5012B E1000 has the following features and pre-configuration. The configuration can be changed via SSC interface. Giant Magneto Resistance (GMR)-based principle Integrated magnetic field sensing for angle measurement 360° angle measurement with revolution counter and angle speed measurement Max. 1.9° angle error over lifetime and temperature-range with activated auto-calibration Synchronous Serial Communication (SSC) with 15 bit representation of absolute angle value (0.01° resolution) Incremental Interface (IIF) with 12 bit resolution of angle value on the output (one count per 0.088° angle step) Incremental Interface (IIF) in A/B mode with absolut count enabled (provides absolute value at output) Fast angle update period (42.7μs) Autocalibration mode 1 enabled Prediction disabled Hysteresis set to 0.703° Bus mode operation of multiple sensors on one line is possible with SSC in open-drain configuration Diagnostic functions and status information IFA/IFB/IFC pins set to push-pull output Bi-directional SSC interface. DATA pin set to push-pull output with 8Mbit/s baud rate (2Mbit/s in open-drain) IFA/IFB/IFC pins set to strong driver, DATA pin set to strong driver, fast edge Voltage spike filter on input pads disabled Two separate highly accurate single bit SD-ADC Potential Applications Industrial and consumer applications such as: electrical commutated motor (e.g. BLDC) fans or pumps multi-copters action camera stabilizer 3D printers Applications Domestic robots Home appliances Integrated and discrete solutions for Personal Care products Refrigerators and freezers
Request a Quote Datasheet
Description
XENSIV™ - TLI5012B E1000 angle sensor iGMR, economic with SPI compatible interface The Infineon TLI5012B E1000 is an 360° angle sensor that detects the orientation of a magnetic field, achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. These raw signals (sine and cosine) are digitally processed internally to calculate the angle orientation of the magnetic field (magnet). Our TLI5012B E1000 is a pre-calibrated sensor, calibration parameters are stored in laser fuses. At start-up the values of the fuses are written into flip-flops, where these values can be changed by the application-specific parameters. Further precision of the angle measurement over a wide temperature range and a long lifetime are improved with the internal autocalibration algorithm. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) that is SPI-compatible.The sensor configuration is stored in registers, which are accessible by the SSC interface. Additionally the TLI5012B E1000 has Incremental Interface (IIF). Summary of Features The TLI5012B E1000 has the following features and pre-configuration. The configuration can be changed via SSC interface. Giant Magneto Resistance (GMR)-based principle Integrated magnetic field sensing for angle measurement 360° angle measurement with revolution counter and angle speed measurement Max. 1.9° angle error over lifetime and temperature-range with activated auto-calibration Synchronous Serial Communication (SSC) with 15 bit representation of absolute angle value (0.01° resolution) Incremental Interface (IIF) with 12 bit resolution of angle value on the output (one count per 0.088° angle step) Incremental Interface (IIF) in A/B mode with absolut count enabled (provides absolute value at output) Fast angle update period (42.7μs) Autocalibration mode 1 enabled Prediction disabled Hysteresis set to 0.703° Bus mode operation of multiple sensors on one line is possible with SSC in open-drain configuration Diagnostic functions and status information IFA/IFB/IFC pins set to push-pull output Bi-directional SSC interface. DATA pin set to push-pull output with 8Mbit/s baud rate (2Mbit/s in open-drain) IFA/IFB/IFC pins set to strong driver, DATA pin set to strong driver, fast edge Voltage spike filter on input pads disabled Two separate highly accurate single bit SD-ADC Potential Applications Industrial and consumer applications such as: electrical commutated motor (e.g. BLDC) fans or pumps multi-copters action camera stabilizer 3D printers Applications Domestic robots Home appliances Integrated and discrete solutions for Personal Care products Refrigerators and freezers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLI5012B E1000 - TLI5012B E1000 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLI5012B E1000
TLI5012B E1000
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLI5012B E1000 TLI5012B E1000
XENSIV™ - TLI5012B E1000 angle sensor iGMR, economic with SPI compatible interface The Infineon TLI5012B E1000 is an 360° angle sensor that detects the orientation of a magnetic field, achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. These raw signals (sine and cosine) are digitally processed internally to calculate the angle orientation of the magnetic field (magnet). Our TLI5012B E1000 is a pre-calibrated sensor, calibration parameters are stored in laser fuses. At start-up the values of the fuses are written into flip-flops, where these values can be changed by the application-specific parameters. Further precision of the angle measurement over a wide temperature range and a long lifetime are improved with the internal autocalibration algorithm. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) that is SPI-compatible.The sensor configuration is stored in registers, which are accessible by the SSC interface. Additionally the TLI5012B E1000 has Incremental Interface (IIF). Summary of Features The TLI5012B E1000 has the following features and pre-configuration. The configuration can be changed via SSC interface. Giant Magneto Resistance (GMR)-based principle Integrated magnetic field sensing for angle measurement 360° angle measurement with revolution counter and angle speed measurement Max. 1.9° angle error over lifetime and temperature-range with activated auto-calibration Synchronous Serial Communication (SSC) with 15 bit representation of absolute angle value (0.01° resolution) Incremental Interface (IIF) with 12 bit resolution of angle value on the output (one count per 0.088° angle step) Incremental Interface (IIF) in A/B mode with absolut count enabled (provides absolute value at output) Fast angle update period (42.7μs) Autocalibration mode 1 enabled Prediction disabled Hysteresis set to 0.703° Bus mode operation of multiple sensors on one line is possible with SSC in open-drain configuration Diagnostic functions and status information IFA/IFB/IFC pins set to push-pull output Bi-directional SSC interface. DATA pin set to push-pull output with 8Mbit/s baud rate (2Mbit/s in open-drain) IFA/IFB/IFC pins set to strong driver, DATA pin set to strong driver, fast edge Voltage spike filter on input pads disabled Two separate highly accurate single bit SD-ADC Potential Applications Industrial and consumer applications such as: electrical commutated motor (e.g. BLDC) fans or pumps multi-copters action camera stabilizer 3D printers Applications Domestic robots Home appliances Integrated and discrete solutions for Personal Care products Refrigerators and freezers

XENSIV™ - TLI5012B E1000 angle sensor iGMR, economic with SPI compatible interface

The Infineon TLI5012B E1000 is an 360° angle sensor that detects the orientation of a magnetic field, achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. These raw signals (sine and cosine) are digitally processed internally to calculate the angle orientation of the magnetic field (magnet).

Our TLI5012B E1000 is a pre-calibrated sensor, calibration parameters are stored in laser fuses.
At start-up the values of the fuses are written into flip-flops, where these values can be changed by the application-specific parameters.
Further precision of the angle measurement over a wide temperature range and a long lifetime are improved with the internal autocalibration algorithm.

Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) that is SPI-compatible.The sensor configuration is stored in registers, which are accessible by the SSC interface.
Additionally the TLI5012B E1000 has Incremental Interface (IIF).


Summary of Features

The TLI5012B E1000 has the following features and pre-configuration.
The configuration can be changed via SSC interface.

  • Giant Magneto Resistance (GMR)-based principle
  • Integrated magnetic field sensing for angle measurement
  • 360° angle measurement with revolution counter and angle speed measurement
  • Max. 1.9° angle error over lifetime and temperature-range with activated auto-calibration
  • Synchronous Serial Communication (SSC) with 15 bit representation of absolute angle value (0.01° resolution)
  • Incremental Interface (IIF) with 12 bit resolution of angle value on the output (one count per 0.088° angle step)
  • Incremental Interface (IIF) in A/B mode with absolut count enabled (provides absolute value at output)
  • Fast angle update period (42.7μs)
  • Autocalibration mode 1 enabled
  • Prediction disabled
  • Hysteresis set to 0.703°
  • Bus mode operation of multiple sensors on one line is possible with SSC in open-drain configuration
  • Diagnostic functions and status information
  • IFA/IFB/IFC pins set to push-pull output
  • Bi-directional SSC interface. DATA pin set to push-pull output with 8Mbit/s baud rate (2Mbit/s in open-drain)
  • IFA/IFB/IFC pins set to strong driver, DATA pin set to strong driver, fast edge
  • Voltage spike filter on input pads disabled
  • Two separate highly accurate single bit SD-ADC

Potential Applications

Industrial and consumer applications such as:

  • electrical commutated motor (e.g. BLDC)
  • fans or pumps
  • multi-copters
  • action camera stabilizer
  • 3D printers

Applications

  • Domestic robots
  • Home appliances
  • Integrated and discrete solutions for Personal Care products
  • Refrigerators and freezers
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLI5012B E1000
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLI5012B E1000
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3 to 32 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4976LHALA1 - 796974-TLE4976LHALA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Packing Method Tape Reel; Tape in Box
View Details
2 suppliers
Switches (Solid State) - TLE49681MXTMA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 32 volts
View Details
3 suppliers