Infineon Technologies AG Motion Sensor ICs TLI49631MXTMA1

Description
Infineon TLI49631MXTMA1
Request a Quote Datasheet
Description
Infineon TLI49631MXTMA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensor ICs - 2238627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2238627
Motion Sensor ICs 2238627
Infineon TLI49631MXTMA1

Infineon TLI49631MXTMA1

Supplier's Site
Motion Sensor ICs - 2238628P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2238628P
Motion Sensor ICs 2238628P
Infineon TLI49631MXTMA1

Infineon TLI49631MXTMA1

Supplier's Site
Motion Sensor ICs - 2238628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2238628
Motion Sensor ICs 2238628
Infineon TLI49631MXTMA1

Infineon TLI49631MXTMA1

Supplier's Site
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLI49631MXTMA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLI49631MXTMA1
MAGNETIC SWITCH LATCH SOT23-3

MAGNETIC SWITCH LATCH SOT23-3

Supplier's Site
Hall Effect Latch, 0.002T, 0.005A, Sot23; Hall Effect Type Infineon - 60AC3892 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Latch, 0.002T, 0.005A, Sot23; Hall Effect Type Infineon
60AC3892
Hall Effect Latch, 0.002T, 0.005A, Sot23; Hall Effect Type Infineon 60AC3892
HALL EFFECT LATCH, 0.002T, 0.005A, SOT23; Hall Effect Type:Latching; Operate Point Typ:0.002T; Release Point Typ:-0.002T; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes

HALL EFFECT LATCH, 0.002T, 0.005A, SOT23; Hall Effect Type:Latching; Operate Point Typ:0.002T; Release Point Typ:-0.002T; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Magnetic Sensor Chips Sensor Chips
Product Number 2238627 TLI49631MXTMA1 60AC3892
Product Name Motion Sensor ICs Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Latch, 0.002T, 0.005A, Sot23; Hall Effect Type Infineon
Package / Mounting SOT-23
Standards and Certifications RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4945-2G - 097543-TLE4945-2G - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting SOT-89-3
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3 to 24 volts
View Details
15 Oe Sat. Analog Sensor, 5 KOhm, SOIC - AA002-02 - NVE Corporation
Specs
Sensor Type Magnetic
View Details
3 suppliers
AS5304 Linear Sensor.  160-step linear incremental position sensor with ABI output - AS5304 - ams
Specs
Sensor Type Magnetic; Linear Position Sensor
Input Voltage 5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details