Infineon Technologies AG MOTIX™ | Embedded Power ICs (System-on-Chip), Relay Driver IC with Integrated Arm® Cortex® M0 TLE9844-2QX

Description
MOTIX™ TLE9844-2QX is the perfect fit for sunroof applications using relays MOTIX™ TLE9844-2QX is a part of the TLE984x product family. The TLE984x product family integrates an Arm® Cortex® M0 microcontroller core along with relay drivers, high side switches, LIN transceiver and a power supply system that enables the device to operate at the vehicle battery level. The TLE984x family offers scalability in terms of Flash memory sizes ranging from 36kB to 64kB with pin-compatible devices. The TLE984x family was specifically designed to fit to a wide range of LIN-slave applications where a small package form factor and a minimum number of external components are essential, e.g. sunroof. The TLE984x product family is offered in a leadless VQFN-48 package to save board space. Summary of Features: Arm® Cortex® M0 MCU System clock up to 40 MHz 64kB Flash memory, including 4K EEPROM emulation 4KB RAM 2 High-Side & 2 Low-Side Switches with PWM capability 5V power supply output Integrated LIN transceiver compatible with LIN standard 2.2 and SAE J2602-supports fast programming via LIN 8-bit ADC with 7 channels for Voltage and Temperature supervision 10-bit ADC with 13 channels (6 Analog Inputs, 5 HV Monitor inputs and battery sense) On chip oscillator & PLL PWM signal generator and 16 bit timers Benefits: Complete system-on-chip Minimum number of external components reduces BOM cost VQFN package with 7x7 mm footprint enables PCB space saving Designers who used this product also designed with TLE4254GS | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear TLE42644G | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear TLE9201SG | MOTIX™ | Integrated Full-Bridge ICs IPD75N04S4-06 | Automotive MOSFET BTS3800SL | Classic HITFET™ 12V | Automotive Low-Side Switch TLE4963-1M | Magnetic switches BSS123N | Small Signal/Small Power MOSFET BTS7040-1EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch TLE4250-2G | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear TLD5190QV | LITIX™ Power KP236 | Barometric & Manifold sensors TLE75004-EPD | Multichannel SPI Switches & Controller TLE4961-1M | Magnetic switches BTS5180-2EKA | PROFET™ + 12V | Automotive Smart High-Side Switch TLE4964-6M | Magnetic switches BTS5200-4EKA | PROFET™ + 12V | Automotive Smart High-Side Switch IAUT300N08S5N014 | Automotive MOSFET IPD30N10S3L-34 | Automotive MOSFET IPD60N10S4L-12 | Automotive MOSFET IPD90P04P4L-04 | Automotive MOSFET TLE4254GS | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear TLE42644G | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear TLE9201SG | MOTIX™ | Integrated Full-Bridge ICs IPD75N04S4-06 | Automotive MOSFET BTS3800SL | Classic HITFET™ 12V | Automotive Low-Side Switch TLE4963-1M | Magnetic switches BSS123N | Small Signal/Small Power MOSFET BTS7040-1EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch 1 2 3 4 5
Request a Quote Datasheet
Description
MOTIX™ TLE9844-2QX is the perfect fit for sunroof applications using relays MOTIX™ TLE9844-2QX is a part of the TLE984x product family. The TLE984x product family integrates an Arm® Cortex® M0 microcontroller core along with relay drivers, high side switches, LIN transceiver and a power supply system that enables the device to operate at the vehicle battery level. The TLE984x family offers scalability in terms of Flash memory sizes ranging from 36kB to 64kB with pin-compatible devices. The TLE984x family was specifically designed to fit to a wide range of LIN-slave applications where a small package form factor and a minimum number of external components are essential, e.g. sunroof. The TLE984x product family is offered in a leadless VQFN-48 package to save board space. Summary of Features: Arm® Cortex® M0 MCU System clock up to 40 MHz 64kB Flash memory, including 4K EEPROM emulation 4KB RAM 2 High-Side & 2 Low-Side Switches with PWM capability 5V power supply output Integrated LIN transceiver compatible with LIN standard 2.2 and SAE J2602-supports fast programming via LIN 8-bit ADC with 7 channels for Voltage and Temperature supervision 10-bit ADC with 13 channels (6 Analog Inputs, 5 HV Monitor inputs and battery sense) On chip oscillator & PLL PWM signal generator and 16 bit timers Benefits: Complete system-on-chip Minimum number of external components reduces BOM cost VQFN package with 7x7 mm footprint enables PCB space saving Designers who used this product also designed with TLE4254GS | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear TLE42644G | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear TLE9201SG | MOTIX™ | Integrated Full-Bridge ICs IPD75N04S4-06 | Automotive MOSFET BTS3800SL | Classic HITFET™ 12V | Automotive Low-Side Switch TLE4963-1M | Magnetic switches BSS123N | Small Signal/Small Power MOSFET BTS7040-1EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch TLE4250-2G | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear TLD5190QV | LITIX™ Power KP236 | Barometric & Manifold sensors TLE75004-EPD | Multichannel SPI Switches & Controller TLE4961-1M | Magnetic switches BTS5180-2EKA | PROFET™ + 12V | Automotive Smart High-Side Switch TLE4964-6M | Magnetic switches BTS5200-4EKA | PROFET™ + 12V | Automotive Smart High-Side Switch IAUT300N08S5N014 | Automotive MOSFET IPD30N10S3L-34 | Automotive MOSFET IPD60N10S4L-12 | Automotive MOSFET IPD90P04P4L-04 | Automotive MOSFET TLE4254GS | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear TLE42644G | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear TLE9201SG | MOTIX™ | Integrated Full-Bridge ICs IPD75N04S4-06 | Automotive MOSFET BTS3800SL | Classic HITFET™ 12V | Automotive Low-Side Switch TLE4963-1M | Magnetic switches BSS123N | Small Signal/Small Power MOSFET BTS7040-1EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOTIX™ | Embedded Power ICs (System-on-Chip), Relay Driver IC with Integrated Arm® Cortex® M0 - TLE9844-2QX - Infineon Technologies AG
Neubiberg, Germany
MOTIX™ | Embedded Power ICs (System-on-Chip), Relay Driver IC with Integrated Arm® Cortex® M0
TLE9844-2QX
MOTIX™ | Embedded Power ICs (System-on-Chip), Relay Driver IC with Integrated Arm® Cortex® M0 TLE9844-2QX
MOTIX™ TLE9844-2QX is the perfect fit for sunroof applications using relays MOTIX™ TLE9844-2QX is a part of the TLE984x product family. The TLE984x product family integrates an Arm® Cortex® M0 microcontroller core along with relay drivers, high side switches, LIN transceiver and a power supply system that enables the device to operate at the vehicle battery level. The TLE984x family offers scalability in terms of Flash memory sizes ranging from 36kB to 64kB with pin-compatible devices. The TLE984x family was specifically designed to fit to a wide range of LIN-slave applications where a small package form factor and a minimum number of external components are essential, e.g. sunroof. The TLE984x product family is offered in a leadless VQFN-48 package to save board space. Summary of Features: Arm® Cortex® M0 MCU System clock up to 40 MHz 64kB Flash memory, including 4K EEPROM emulation 4KB RAM 2 High-Side & 2 Low-Side Switches with PWM capability 5V power supply output Integrated LIN transceiver compatible with LIN standard 2.2 and SAE J2602-supports fast programming via LIN 8-bit ADC with 7 channels for Voltage and Temperature supervision 10-bit ADC with 13 channels (6 Analog Inputs, 5 HV Monitor inputs and battery sense) On chip oscillator & PLL PWM signal generator and 16 bit timers Benefits: Complete system-on-chip Minimum number of external components reduces BOM cost VQFN package with 7x7 mm footprint enables PCB space saving Designers who used this product also designed with TLE4254GS | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear TLE42644G | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear TLE9201SG | MOTIX™ | Integrated Full-Bridge ICs IPD75N04S4-06 | Automotive MOSFET BTS3800SL | Classic HITFET™ 12V | Automotive Low-Side Switch TLE4963-1M | Magnetic switches BSS123N | Small Signal/Small Power MOSFET BTS7040-1EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch TLE4250-2G | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear TLD5190QV | LITIX™ Power KP236 | Barometric & Manifold sensors TLE75004-EPD | Multichannel SPI Switches & Controller TLE4961-1M | Magnetic switches BTS5180-2EKA | PROFET™ + 12V | Automotive Smart High-Side Switch TLE4964-6M | Magnetic switches BTS5200-4EKA | PROFET™ + 12V | Automotive Smart High-Side Switch IAUT300N08S5N014 | Automotive MOSFET IPD30N10S3L-34 | Automotive MOSFET IPD60N10S4L-12 | Automotive MOSFET IPD90P04P4L-04 | Automotive MOSFET TLE4254GS | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear TLE42644G | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear TLE9201SG | MOTIX™ | Integrated Full-Bridge ICs IPD75N04S4-06 | Automotive MOSFET BTS3800SL | Classic HITFET™ 12V | Automotive Low-Side Switch TLE4963-1M | Magnetic switches BSS123N | Small Signal/Small Power MOSFET BTS7040-1EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch 1 2 3 4 5

MOTIX™ TLE9844-2QX is the perfect fit for sunroof applications using relays

MOTIX™ TLE9844-2QX is a part of the TLE984x product family. The TLE984x product family integrates an Arm® Cortex® M0 microcontroller core along with relay drivers, high side switches, LIN transceiver and a power supply system that enables the device to operate at the vehicle battery level.

The TLE984x family offers scalability in terms of Flash memory sizes ranging from 36kB to 64kB with pin-compatible devices. The TLE984x family was specifically designed to fit to a wide range of LIN-slave applications where a small package form factor and a minimum number of external components are essential, e.g. sunroof.

The TLE984x product family is offered in a leadless VQFN-48 package to save board space.


Summary of Features:

  • Arm® Cortex® M0 MCU
  • System clock up to 40 MHz
  • 64kB Flash memory, including 4K EEPROM emulation
  • 4KB RAM
  • 2 High-Side & 2 Low-Side Switches with PWM capability
  • 5V power supply output
  • Integrated LIN transceiver compatible with LIN standard 2.2 and SAE J2602-supports fast programming via LIN
  • 8-bit ADC with 7 channels for Voltage and Temperature supervision
  • 10-bit ADC with 13 channels (6 Analog Inputs, 5 HV Monitor inputs and battery sense)
  • On chip oscillator & PLL
  • PWM signal generator and 16 bit timers

Benefits:

  • Complete system-on-chip
  • Minimum number of external components reduces BOM cost
  • VQFN package with 7x7 mm footprint enables PCB space saving

Designers who used this product also designed with


  • TLE4254GS |
    Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
  • TLE42644G |
    Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
  • TLE9201SG |
    MOTIX™ | Integrated Full-Bridge ICs
  • IPD75N04S4-06 |
    Automotive MOSFET
  • BTS3800SL |
    Classic HITFET™ 12V | Automotive Low-Side Switch
  • TLE4963-1M |
    Magnetic switches
  • BSS123N |
    Small Signal/Small Power MOSFET
  • BTS7040-1EPA |
    PROFET™ +2 12V | Automotive Smart High-Side Switch
  • TLE4250-2G |
    Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
  • TLD5190QV |
    LITIX™ Power
  • KP236 |
    Barometric & Manifold sensors
  • TLE75004-EPD |
    Multichannel SPI Switches & Controller
  • TLE4961-1M |
    Magnetic switches
  • BTS5180-2EKA |
    PROFET™ + 12V | Automotive Smart High-Side Switch
  • TLE4964-6M |
    Magnetic switches
  • BTS5200-4EKA |
    PROFET™ + 12V | Automotive Smart High-Side Switch
  • IAUT300N08S5N014 |
    Automotive MOSFET
  • IPD30N10S3L-34 |
    Automotive MOSFET
  • IPD60N10S4L-12 |
    Automotive MOSFET
  • IPD90P04P4L-04 |
    Automotive MOSFET
  • TLE4254GS |
    Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
  • TLE42644G |
    Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
  • TLE9201SG |
    MOTIX™ | Integrated Full-Bridge ICs
  • IPD75N04S4-06 |
    Automotive MOSFET
  • BTS3800SL |
    Classic HITFET™ 12V | Automotive Low-Side Switch
  • TLE4963-1M |
    Magnetic switches
  • BSS123N |
    Small Signal/Small Power MOSFET
  • BTS7040-1EPA |
    PROFET™ +2 12V | Automotive Smart High-Side Switch

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category System on a Chip (SoC)
Product Number TLE9844-2QX
Product Name MOTIX™ | Embedded Power ICs (System-on-Chip), Relay Driver IC with Integrated Arm® Cortex® M0
Processor Core ARM
Interface LIN
Package / Case PG-VQFN-48
Clock Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - CY8C4146LQQ-S432 - Rochester Electronics
Infineon Technologies AG
View Details
 - CY8C3866LTI-207 - Rochester Electronics
Infineon Technologies AG
View Details
 - CY8C4124LQE-S433 - Rochester Electronics
Infineon Technologies AG
View Details
 - CY8C4124LQI-S413 - Rochester Electronics
Infineon Technologies AG
View Details