IC REG BUCK 3.3V 1.8A 8DSO Product overview: TLE8366EV33XUMA1 from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.3V, 1.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.3V, 1.8A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TLE8366EV33XUMA1
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 2626790P | 739-TLE8366EV33XUMA1 |
| Product Name | DC-DC Converters ICs | Buck 3.3V 1.8A Step-Down DC-DC Converter IC |
| Output Voltage Type | Adjustable / Variable | |
| Output Voltage | 5 volts | 3.3 volts |
| Input Voltage | 45 volts | 45 volts |
| IOUT | 1.8 amps | 1.8 amps |