Infineon Technologies AG Ic, Motor Driver, H-Bridge, To220-7; Motor Type Infineon TLE5205-2

Description
IC, MOTOR DRIVER, H-BRIDGE, TO220-7; Motor Type:H-Bridge; No. of Outputs:1; Output Current:5A; Output Voltage:-; Driver Case Style:TO-220; No. of Pins:7; Supply Voltage Min:5.3V; Supply Voltage Max:40V; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
IC, MOTOR DRIVER, H-BRIDGE, TO220-7; Motor Type:H-Bridge; No. of Outputs:1; Output Current:5A; Output Voltage:-; Driver Case Style:TO-220; No. of Pins:7; Supply Voltage Min:5.3V; Supply Voltage Max:40V; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Motor Driver, H-Bridge, To220-7; Motor Type Infineon - 47W3780 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Motor Driver, H-Bridge, To220-7; Motor Type Infineon
47W3780
Ic, Motor Driver, H-Bridge, To220-7; Motor Type Infineon 47W3780
IC, MOTOR DRIVER, H-BRIDGE, TO220-7; Motor Type:H-Bridge; No. of Outputs:1; Output Current:5A; Output Voltage:-; Driver Case Style:TO-220; No. of Pins:7; Supply Voltage Min:5.3V; Supply Voltage Max:40V; Operating Temperature RoHS Compliant: Yes

IC, MOTOR DRIVER, H-BRIDGE, TO220-7; Motor Type:H-Bridge; No. of Outputs:1; Output Current:5A; Output Voltage:-; Driver Case Style:TO-220; No. of Pins:7; Supply Voltage Min:5.3V; Supply Voltage Max:40V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 47W3780
Product Name Ic, Motor Driver, H-Bridge, To220-7; Motor Type Infineon
Motor / System H-Bridge
Unlock Full Specs
to access all available technical data

Similar Products

600 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - PAC5255 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 57-pin
Communication UART/SPI, I2C
View Details
8V 18V Motor Driver IC - 744-BTN7960BAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus On/Off
Operating Temperature -40 C (-40 F)
DC Input 18 volts
View Details
6 suppliers