Win Source Part Number: 1375814-TLE5046ICAKL
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: Automotive, AEC-Q100
Package: Tape & Box (TB)
Product Status: Active
Base Product Number: TLE5046
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
IC HALL SENSOR LINEAR SSO-2
MAGNETORESISTIVE SENSOR, GMR, SSO-2; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:-; Supply Voltage Min:5.2V; Supply Voltage Max:20V; No. of Pins:2Pins; Sensor Case Style:SSO;RoHS Compliant: Yes
IC HALL SENSOR LINEAR SSO-2
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1375814-TLE5046ICAKLRHALA1 | TLE5046ICAKLRHALA1 | 93AC7341 | TLE5046ICAKLRHALA1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Magnetoresistive Sensor, Gmr, Sso-2; Magnetoresistive Sensor Technology Infineon | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic | Magnetic |