Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE5041PLUSCXAMA1

Description
Win Source Part Number: 1375881-TLE5041PLUSC XAMA1 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 170°C (TJ) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: TLE Package / Case: 2-SIP, SSO-2-53 Supplier Device Package: PG-SSO-2-53 Base Product Number: TLE5041 Technology: Magnetoresistive Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Special Purpose Polarization: North Pole, South Pole Voltage - Supply: 4.5V ~ 20V Current - Supply (Max): 16.8mA Output Type: Current Source Product Status: Active
Request a Quote Datasheet
Description
Win Source Part Number: 1375881-TLE5041PLUSC XAMA1 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 170°C (TJ) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: TLE Package / Case: 2-SIP, SSO-2-53 Supplier Device Package: PG-SSO-2-53 Base Product Number: TLE5041 Technology: Magnetoresistive Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Special Purpose Polarization: North Pole, South Pole Voltage - Supply: 4.5V ~ 20V Current - Supply (Max): 16.8mA Output Type: Current Source Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375881-TLE5041PLUSCXAMA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1375881-TLE5041PLUSCXAMA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1375881-TLE5041PLUSCXAMA1
Win Source Part Number: 1375881-TLE5041PLUSC XAMA1 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 170°C (TJ) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: TLE Package / Case: 2-SIP, SSO-2-53 Supplier Device Package: PG-SSO-2-53 Base Product Number: TLE5041 Technology: Magnetoresistive Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Special Purpose Polarization: North Pole, South Pole Voltage - Supply: 4.5V ~ 20V Current - Supply (Max): 16.8mA Output Type: Current Source Product Status: Active

Win Source Part Number: 1375881-TLE5041PLUSCXAMA1
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 170°C (TJ)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: TLE
Package / Case: 2-SIP, SSO-2-53
Supplier Device Package: PG-SSO-2-53
Base Product Number: TLE5041
Technology: Magnetoresistive
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Special Purpose
Polarization: North Pole, South Pole
Voltage - Supply: 4.5V ~ 20V
Current - Supply (Max): 16.8mA
Output Type: Current Source
Product Status: Active

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE5041PLUSCXAMA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE5041PLUSCXAMA1
MAG SWITCH SPEC PURP SSO-2-53

MAG SWITCH SPEC PURP SSO-2-53

Supplier's Site
Switches (Solid State) - TLE5041PLUSCXAMA1 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
TLE5041PLUSCXAMA1
Switches (Solid State) TLE5041PLUSCXAMA1
MAG SWITCH SPEC PURP SSO-2-53

MAG SWITCH SPEC PURP SSO-2-53

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1375881-TLE5041PLUSCXAMA1 TLE5041PLUSCXAMA1 TLE5041PLUSCXAMA1
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1122ELHLT-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3 to 24 volts
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Specs
Sensor Type Magnetic
View Details
SS41K6 Hall-effect digital position sensor IC, bipolar, flat TO-92-style package, straight standard leads, 1000 units/bag, 4.5 Vdc to 60 Vdc supply voltage range - SS41K6 - Honeywell Sensing & IoT
Specs
Sensor Type Magnetic
Package / Mounting Flat TO-92-style, straight standard leads, bulk pack, 1000 units/bag
Input Voltage 4.5 to 60 volts
View Details