Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE5041PLUSCAAMA1 TLE5041PLUSCAAMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 796981-TLE5041PLUSCA AMA1 Series: * Family Name: TLE5041PLUSCAAMA1 Categories: Sensors, Transducers Introduction Date: December 05, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 796981-TLE5041PLUSCA AMA1 Series: * Family Name: TLE5041PLUSCAAMA1 Categories: Sensors, Transducers Introduction Date: December 05, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE5041PLUSCAAMA1 - 796981-TLE5041PLUSCAAMA1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE5041PLUSCAAMA1
796981-TLE5041PLUSCAAMA1
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE5041PLUSCAAMA1 796981-TLE5041PLUSCAAMA1
Manufacturer: Infineon Technologies Win Source Part Number: 796981-TLE5041PLUSCA AMA1 Series: * Family Name: TLE5041PLUSCAAMA1 Categories: Sensors, Transducers Introduction Date: December 05, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 796981-TLE5041PLUSCAAMA1
Series: *
Family Name: TLE5041PLUSCAAMA1
Categories: Sensors, Transducers
Introduction Date: December 05, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE5041PLUSCAAMA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE5041PLUSCAAMA1
MAG SWITCH SPEED SENSOR 2SSO

MAG SWITCH SPEED SENSOR 2SSO

Supplier's Site
Igmr Wheel Speed Sensor, Aec-Q100, Sso-2; Magnetoresistive Sensor Technology Infineon - 49AC0833 - Newark, An Avnet Company
Chicago, IL, United States
Igmr Wheel Speed Sensor, Aec-Q100, Sso-2; Magnetoresistive Sensor Technology Infineon
49AC0833
Igmr Wheel Speed Sensor, Aec-Q100, Sso-2; Magnetoresistive Sensor Technology Infineon 49AC0833
IGMR WHEEL SPEED SENSOR, AEC-Q100, SSO-2; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:-; Supply Voltage Min:-; Supply Voltage Max:-; No. of Pins:2Pins; Sensor Case Style:SSO;RoHS Compliant: Yes

IGMR WHEEL SPEED SENSOR, AEC-Q100, SSO-2; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:-; Supply Voltage Min:-; Supply Voltage Max:-; No. of Pins:2Pins; Sensor Case Style:SSO;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 796981-TLE5041PLUSCAAMA1 TLE5041PLUSCAAMA1 49AC0833
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE5041PLUSCAAMA1 Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Igmr Wheel Speed Sensor, Aec-Q100, Sso-2; Magnetoresistive Sensor Technology Infineon
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1354884-A1102LLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
Input Voltage 4.5 to 20 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details