Infineon Technologies AG Angle Sensor, Gmr, Tdso-16; Magnetoresistive Sensor Technology Infineon TLE5014S16DXUMA1

Description
ANGLE SENSOR, GMR, TDSO-16; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:Angle Sensor; Supply Voltage Min:4.2V; Supply Voltage Max:5.5V; No. of Pins:16Pins; Sensor Case RoHS Compliant: Yes
Datasheet
Description
ANGLE SENSOR, GMR, TDSO-16; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:Angle Sensor; Supply Voltage Min:4.2V; Supply Voltage Max:5.5V; No. of Pins:16Pins; Sensor Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle Sensor, Gmr, Tdso-16; Magnetoresistive Sensor Technology Infineon - 71AC0772 - Newark, An Avnet Company
Chicago, IL, United States
Angle Sensor, Gmr, Tdso-16; Magnetoresistive Sensor Technology Infineon
71AC0772
Angle Sensor, Gmr, Tdso-16; Magnetoresistive Sensor Technology Infineon 71AC0772
ANGLE SENSOR, GMR, TDSO-16; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:Angle Sensor; Supply Voltage Min:4.2V; Supply Voltage Max:5.5V; No. of Pins:16Pins; Sensor Case RoHS Compliant: Yes

ANGLE SENSOR, GMR, TDSO-16; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:Angle Sensor; Supply Voltage Min:4.2V; Supply Voltage Max:5.5V; No. of Pins:16Pins; Sensor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Magnetic Sensor Chips
Product Number 71AC0772
Product Name Angle Sensor, Gmr, Tdso-16; Magnetoresistive Sensor Technology Infineon
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3.8 to 24 volts
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4963-2M - TLE4963-2M - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details