Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5014S16 TLE5014S16

Description
XENSIV™ - TLE5014S16 magnetic angle sensor based on GMR principle, single die Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family come pre-configured and pre-calibrated as plug-and-play sensors – and are thus easy-to-use. Today, customers can choose between the following interfaces. TLE5014S16(D): SENT/PWM/SPC – SENT preconfigured TLE5014P16(D): SENT/PWM/SPC – PWM preconfigured TLE5014C16(D): SENT/PWM/SPC – SPC preconfigured TLE5014SP16(D): SPI On top of those protocol options, the sensor configuration can be adapted to any kind of application setup via a programmable E²PROM. TLE5014 magnetic angle sensors meet ISO 26262 ASIL C for the single chip and ISO 26262 ASIL D for the dual chip versions. Therefore, all products are ready for applications with highest functional safety requirements. Summary of Features Giant Magneto Resistance (GMR)-based Angle Sensor Less than 1° angle error over lifetime and temperature range 360° absolute angle measurement range with 12 bit resolution Interfaces: PWM, SPC, SENT (based on SAE J2716-2010) -18 V to 26 V high voltage and reverse polarity robustness 32 point look-up table for on-device linear angle compensation EEPROM for application specific configuration and 112 bit customer ID ISO 26262 Safety Element out of Context for safety requirements up to ASIL C(D) Product validation according to AEC-Q100 RoHS compliant and halogen free PG-TDSO-16 package Potential Applications Steering angle sensor Pedal position Chassis Smart actuator Valve position Safety-related absolute rotary position application Applications Active suspension control Automotive electric pumps and fans 12 V Electric power steering (EPS) Multicopters and drones Productive Programmer @ eHitex SPEED FLASH-TLE5014 The system is able to progam sensors of the TLE5014 family List of supported derivatives: The SPEED FLASH system consists of: • SPEED FLASH base system • Software and User Manual (PDF) • Power Supply and USB and Ethernet Cables Productive Programmer for TLE5014 Family Productive Programmer @ CGS ISCM-SENT Infineon TLE5014 The CompactRIO ISCM-SENT (Infineon) module developed by CGS can sequentially calibrate up to 2 Infineon TLE5014 sensors. In addition, the module can read the SENT and PWM signals in parallel on the 2 channels. The SENT is supported by standard SAEJ2716 and the SPC mode developed by Infineon. Productive Programmer for TLE5014 Family
Request a Quote Datasheet
Description
XENSIV™ - TLE5014S16 magnetic angle sensor based on GMR principle, single die Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family come pre-configured and pre-calibrated as plug-and-play sensors – and are thus easy-to-use. Today, customers can choose between the following interfaces. TLE5014S16(D): SENT/PWM/SPC – SENT preconfigured TLE5014P16(D): SENT/PWM/SPC – PWM preconfigured TLE5014C16(D): SENT/PWM/SPC – SPC preconfigured TLE5014SP16(D): SPI On top of those protocol options, the sensor configuration can be adapted to any kind of application setup via a programmable E²PROM. TLE5014 magnetic angle sensors meet ISO 26262 ASIL C for the single chip and ISO 26262 ASIL D for the dual chip versions. Therefore, all products are ready for applications with highest functional safety requirements. Summary of Features Giant Magneto Resistance (GMR)-based Angle Sensor Less than 1° angle error over lifetime and temperature range 360° absolute angle measurement range with 12 bit resolution Interfaces: PWM, SPC, SENT (based on SAE J2716-2010) -18 V to 26 V high voltage and reverse polarity robustness 32 point look-up table for on-device linear angle compensation EEPROM for application specific configuration and 112 bit customer ID ISO 26262 Safety Element out of Context for safety requirements up to ASIL C(D) Product validation according to AEC-Q100 RoHS compliant and halogen free PG-TDSO-16 package Potential Applications Steering angle sensor Pedal position Chassis Smart actuator Valve position Safety-related absolute rotary position application Applications Active suspension control Automotive electric pumps and fans 12 V Electric power steering (EPS) Multicopters and drones Productive Programmer @ eHitex SPEED FLASH-TLE5014 The system is able to progam sensors of the TLE5014 family List of supported derivatives: The SPEED FLASH system consists of: • SPEED FLASH base system • Software and User Manual (PDF) • Power Supply and USB and Ethernet Cables Productive Programmer for TLE5014 Family Productive Programmer @ CGS ISCM-SENT Infineon TLE5014 The CompactRIO ISCM-SENT (Infineon) module developed by CGS can sequentially calibrate up to 2 Infineon TLE5014 sensors. In addition, the module can read the SENT and PWM signals in parallel on the 2 channels. The SENT is supported by standard SAEJ2716 and the SPC mode developed by Infineon. Productive Programmer for TLE5014 Family
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5014S16 - TLE5014S16 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5014S16
TLE5014S16
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5014S16 TLE5014S16
XENSIV™ - TLE5014S16 magnetic angle sensor based on GMR principle, single die Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family come pre-configured and pre-calibrated as plug-and-play sensors – and are thus easy-to-use. Today, customers can choose between the following interfaces. TLE5014S16(D): SENT/PWM/SPC – SENT preconfigured TLE5014P16(D): SENT/PWM/SPC – PWM preconfigured TLE5014C16(D): SENT/PWM/SPC – SPC preconfigured TLE5014SP16(D): SPI On top of those protocol options, the sensor configuration can be adapted to any kind of application setup via a programmable E²PROM. TLE5014 magnetic angle sensors meet ISO 26262 ASIL C for the single chip and ISO 26262 ASIL D for the dual chip versions. Therefore, all products are ready for applications with highest functional safety requirements. Summary of Features Giant Magneto Resistance (GMR)-based Angle Sensor Less than 1° angle error over lifetime and temperature range 360° absolute angle measurement range with 12 bit resolution Interfaces: PWM, SPC, SENT (based on SAE J2716-2010) -18 V to 26 V high voltage and reverse polarity robustness 32 point look-up table for on-device linear angle compensation EEPROM for application specific configuration and 112 bit customer ID ISO 26262 Safety Element out of Context for safety requirements up to ASIL C(D) Product validation according to AEC-Q100 RoHS compliant and halogen free PG-TDSO-16 package Potential Applications Steering angle sensor Pedal position Chassis Smart actuator Valve position Safety-related absolute rotary position application Applications Active suspension control Automotive electric pumps and fans 12 V Electric power steering (EPS) Multicopters and drones Productive Programmer @ eHitex SPEED FLASH-TLE5014 The system is able to progam sensors of the TLE5014 family List of supported derivatives: The SPEED FLASH system consists of: • SPEED FLASH base system • Software and User Manual (PDF) • Power Supply and USB and Ethernet Cables Productive Programmer for TLE5014 Family Productive Programmer @ CGS ISCM-SENT Infineon TLE5014 The CompactRIO ISCM-SENT (Infineon) module developed by CGS can sequentially calibrate up to 2 Infineon TLE5014 sensors. In addition, the module can read the SENT and PWM signals in parallel on the 2 channels. The SENT is supported by standard SAEJ2716 and the SPC mode developed by Infineon. Productive Programmer for TLE5014 Family

XENSIV™ - TLE5014S16 magnetic angle sensor based on GMR principle, single die

Our TLE5014 magnetic angle sensor family is available as single and dual die products.
All sensors out of this family come pre-configured and pre-calibrated as plug-and-play sensors – and are thus easy-to-use. Today, customers can choose between the following interfaces.

  • TLE5014S16(D): SENT/PWM/SPC – SENT preconfigured
  • TLE5014P16(D): SENT/PWM/SPC – PWM preconfigured
  • TLE5014C16(D): SENT/PWM/SPC – SPC preconfigured
  • TLE5014SP16(D): SPI

On top of those protocol options, the sensor configuration can be adapted to any kind of application setup via a programmable E²PROM.
TLE5014 magnetic angle sensors meet ISO 26262 ASIL C for the single chip and ISO 26262 ASIL D for the dual chip versions.

Therefore, all products are ready for applications with highest functional safety requirements.


Summary of Features

  • Giant Magneto Resistance (GMR)-based Angle Sensor
  • Less than 1° angle error over lifetime and temperature range
  • 360° absolute angle measurement range with 12 bit resolution
  • Interfaces: PWM, SPC, SENT (based on SAE J2716-2010)
  • -18 V to 26 V high voltage and reverse polarity robustness
  • 32 point look-up table for on-device linear angle compensation
  • EEPROM for application specific configuration and 112 bit customer ID
  • ISO 26262 Safety Element out of Context for safety requirements up to ASIL C(D)
  • Product validation according to AEC-Q100
  • RoHS compliant and halogen free PG-TDSO-16 package

Potential Applications

  • Steering angle sensor
  • Pedal position
  • Chassis
  • Smart actuator
  • Valve position
  • Safety-related absolute rotary position application

Applications

  • Active suspension control
  • Automotive electric pumps and fans 12 V
  • Electric power steering (EPS)
  • Multicopters and drones

Productive Programmer @ eHitex

SPEED FLASH-TLE5014

The system is able to progam sensors of the TLE5014 family
List of supported derivatives:
The SPEED FLASH system consists of:
• SPEED FLASH base system
• Software and User Manual (PDF)
• Power Supply and USB and Ethernet Cables


  • Productive Programmer for TLE5014 Family

Productive Programmer @ CGS

ISCM-SENT Infineon TLE5014

The CompactRIO ISCM-SENT (Infineon) module developed by CGS can sequentially calibrate up to 2 Infineon TLE5014 sensors. In addition, the module can read the SENT and PWM signals in parallel on the 2 channels. The SENT is supported by standard SAEJ2716 and the SPC mode developed by Infineon.


  • Productive Programmer for TLE5014 Family
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE5014S16
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5014S16
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Amr Angle Sensor, 3.6V, Tdso; Magnetoresistive Sensor Technology Infineon - 10AH1318 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 3 to 3.6 volts
View Details
Amr Angle Sensor, 5.5V, Tdso; Magnetoresistive Sensor Technology Infineon - 10AH1319 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4 to 24 volts
View Details