GMR SENSOR, -40 TO 150DEG C; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Pins:8Pins; Sensor Case Style:SOIC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | 34AC2012 |
| Product Name | Gmr Sensor, -40 To 150Deg C; Magnetoresistive Sensor Technology Infineon |
| Sensor Type | Magnetic |