Infineon Technologies AG Sensor technology - Current sensors - TLE4971-A120N5-U-E0001 TLE4971-A120N5-U-E0001

Description
XENSIV™ - TLE4971-A120N5-U-E00 01 high precision coreless current sensor with analog interface, UL certified device The Infineon XENSIV TLE4971-A120N5-E0001 is a new automotive qualified pre-programmed 120A sensor. It serves the unique ±120A measurement rage, the highest for current sensors with integrated current rail in a small SMD body. Due to the coreless magnetic current sensing principle, saturation or hysteresis effects commonly known from sensors using flux concentration techniques are avoided. The analog interface and two dedicated fast over-current detection pins with a reaction time of less than 1µs ensures a safe operation of systems. Infineon's well-established and robust Hall technology enables accurate and highly linear measurement of AC and DC currents with a full measurement range up to ±120A full scale range. All negative effects (saturation, hysteresis) commonly known from sensors using flux concentration techniques are avoided. The digitally assisted analog concept of TLE4971 offers superior stability over temperature and lifetime thanks to the proprietary digital stress and temperature compensation. The differential measurement principle allows great stray field suppression for operation in harsh environments up to 125°C. We offer two derivatives: TLE4971-A120N5-U-E00 01 with 120A measurement range, UL certified device TLE4971-A120N5-E0001 with 120A measurement range Summary of Features Integrated current rail with typical 220µΩ insertion resistance enables ultra-low power loss SMD package with very small form factor, 8x8mm for easy integration and board area saving Single supply voltage, 3.1V to 3.5V Highly accurate, scalable, DC & AC current sensing Typical bandwidth of 210kHz Excellent stability of offset over temperature and lifetime High robustness to voltage slew rates up to 10V/ns Galvanic functional isolation up to 1150V peak VIORM. Partial discharge capability of at least 1200V. 4mm clearance and creepage. Differential sensor principle ensures superior magnetic stray field suppression Two independent fast Over-Current Detection (OCD) pins with configurable thresholds enable protection mechanisms for power circuitry (typical 0,7µs) TS: -40…+125°C AEC-Q100 grade 1 qualified Pre-calibrated sensor Potential Applications On board charger (OBC) Electrical drives (up to 690V) Auxiliary drives Photovoltaic inverter EV-chargers General purpose inverters Power supplies
Request a Quote Datasheet
Description
XENSIV™ - TLE4971-A120N5-U-E00 01 high precision coreless current sensor with analog interface, UL certified device The Infineon XENSIV TLE4971-A120N5-E0001 is a new automotive qualified pre-programmed 120A sensor. It serves the unique ±120A measurement rage, the highest for current sensors with integrated current rail in a small SMD body. Due to the coreless magnetic current sensing principle, saturation or hysteresis effects commonly known from sensors using flux concentration techniques are avoided. The analog interface and two dedicated fast over-current detection pins with a reaction time of less than 1µs ensures a safe operation of systems. Infineon's well-established and robust Hall technology enables accurate and highly linear measurement of AC and DC currents with a full measurement range up to ±120A full scale range. All negative effects (saturation, hysteresis) commonly known from sensors using flux concentration techniques are avoided. The digitally assisted analog concept of TLE4971 offers superior stability over temperature and lifetime thanks to the proprietary digital stress and temperature compensation. The differential measurement principle allows great stray field suppression for operation in harsh environments up to 125°C. We offer two derivatives: TLE4971-A120N5-U-E00 01 with 120A measurement range, UL certified device TLE4971-A120N5-E0001 with 120A measurement range Summary of Features Integrated current rail with typical 220µΩ insertion resistance enables ultra-low power loss SMD package with very small form factor, 8x8mm for easy integration and board area saving Single supply voltage, 3.1V to 3.5V Highly accurate, scalable, DC & AC current sensing Typical bandwidth of 210kHz Excellent stability of offset over temperature and lifetime High robustness to voltage slew rates up to 10V/ns Galvanic functional isolation up to 1150V peak VIORM. Partial discharge capability of at least 1200V. 4mm clearance and creepage. Differential sensor principle ensures superior magnetic stray field suppression Two independent fast Over-Current Detection (OCD) pins with configurable thresholds enable protection mechanisms for power circuitry (typical 0,7µs) TS: -40…+125°C AEC-Q100 grade 1 qualified Pre-calibrated sensor Potential Applications On board charger (OBC) Electrical drives (up to 690V) Auxiliary drives Photovoltaic inverter EV-chargers General purpose inverters Power supplies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Current sensors - TLE4971-A120N5-U-E0001 - TLE4971-A120N5-U-E0001 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Current sensors - TLE4971-A120N5-U-E0001
TLE4971-A120N5-U-E0001
Sensor technology - Current sensors - TLE4971-A120N5-U-E0001 TLE4971-A120N5-U-E0001
XENSIV™ - TLE4971-A120N5-U-E00 01 high precision coreless current sensor with analog interface, UL certified device The Infineon XENSIV TLE4971-A120N5-E0001 is a new automotive qualified pre-programmed 120A sensor. It serves the unique ±120A measurement rage, the highest for current sensors with integrated current rail in a small SMD body. Due to the coreless magnetic current sensing principle, saturation or hysteresis effects commonly known from sensors using flux concentration techniques are avoided. The analog interface and two dedicated fast over-current detection pins with a reaction time of less than 1µs ensures a safe operation of systems. Infineon's well-established and robust Hall technology enables accurate and highly linear measurement of AC and DC currents with a full measurement range up to ±120A full scale range. All negative effects (saturation, hysteresis) commonly known from sensors using flux concentration techniques are avoided. The digitally assisted analog concept of TLE4971 offers superior stability over temperature and lifetime thanks to the proprietary digital stress and temperature compensation. The differential measurement principle allows great stray field suppression for operation in harsh environments up to 125°C. We offer two derivatives: TLE4971-A120N5-U-E00 01 with 120A measurement range, UL certified device TLE4971-A120N5-E0001 with 120A measurement range Summary of Features Integrated current rail with typical 220µΩ insertion resistance enables ultra-low power loss SMD package with very small form factor, 8x8mm for easy integration and board area saving Single supply voltage, 3.1V to 3.5V Highly accurate, scalable, DC & AC current sensing Typical bandwidth of 210kHz Excellent stability of offset over temperature and lifetime High robustness to voltage slew rates up to 10V/ns Galvanic functional isolation up to 1150V peak VIORM. Partial discharge capability of at least 1200V. 4mm clearance and creepage. Differential sensor principle ensures superior magnetic stray field suppression Two independent fast Over-Current Detection (OCD) pins with configurable thresholds enable protection mechanisms for power circuitry (typical 0,7µs) TS: -40…+125°C AEC-Q100 grade 1 qualified Pre-calibrated sensor Potential Applications On board charger (OBC) Electrical drives (up to 690V) Auxiliary drives Photovoltaic inverter EV-chargers General purpose inverters Power supplies

XENSIV™ - TLE4971-A120N5-U-E0001 high precision coreless current sensor with analog interface, UL certified device

The Infineon XENSIV TLE4971-A120N5-E0001 is a new automotive qualified pre-programmed 120A sensor. It serves the unique ±120A measurement rage, the highest for current sensors with integrated current rail in a small SMD body. Due to the coreless magnetic current sensing principle, saturation or hysteresis effects commonly known from sensors using flux concentration techniques are avoided. The analog interface and two dedicated fast over-current detection pins with a reaction time of less than 1µs ensures a safe operation of systems.

Infineon's well-established and robust Hall technology enables accurate and highly linear measurement of AC and DC currents with a full measurement range up to ±120A full scale range. All negative effects (saturation, hysteresis) commonly known from sensors using flux concentration techniques are avoided.

The digitally assisted analog concept of TLE4971 offers superior stability over temperature and lifetime thanks to the proprietary digital stress and temperature compensation. The differential measurement principle allows great stray field suppression for operation in harsh environments up to 125°C.

We offer two derivatives:

  • TLE4971-A120N5-U-E0001 with 120A measurement range, UL certified device
  • TLE4971-A120N5-E0001 with 120A measurement range

Summary of Features

  • Integrated current rail with typical 220µΩ insertion resistance enables ultra-low power loss
  • SMD package with very small form factor, 8x8mm for easy integration and board area saving
  • Single supply voltage, 3.1V to 3.5V
  • Highly accurate, scalable, DC & AC current sensing
  • Typical bandwidth of 210kHz
  • Excellent stability of offset over temperature and lifetime
  • High robustness to voltage slew rates up to 10V/ns
  • Galvanic functional isolation up to 1150V peak VIORM. Partial discharge capability of at least 1200V. 4mm clearance and creepage.
  • Differential sensor principle ensures superior magnetic stray field suppression
  • Two independent fast Over-Current Detection (OCD) pins with configurable thresholds enable protection mechanisms for power circuitry (typical 0,7µs)
  • TS: -40…+125°C
  • AEC-Q100 grade 1 qualified
  • Pre-calibrated sensor

Potential Applications

  • On board charger (OBC)
  • Electrical drives (up to 690V)
  • Auxiliary drives
  • Photovoltaic inverter
  • EV-chargers
  • General purpose inverters
  • Power supplies
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Current Sensors
Product Number TLE4971-A120N5-U-E0001
Product Name Sensor technology - Current sensors - TLE4971-A120N5-U-E0001
Current Type AC Current; DC Current
Technology Hall-Effect
Current 120 amps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management - IR2172SPBF - Shenzhen Shengyu Electronics Technology Limited
Specs
Mounting / Configuration Printed Circuit Board
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 0.0200 amps
View Details
Current Sensors - 448-TLE4973R050T5US0010XUMA1DKR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
View Details
2 suppliers
Sensor technology - Current sensors - TLE4973-R120T5-S0001 - TLE4973-R120T5-S0001 - Infineon Technologies AG
Specs
Current 132 amps
Voltage 4.5 volts
Accuracy 3.45 %FS
View Details