Infineon Technologies AG Hall Effect Sw, Aec-Q100, 0.0075T, Tsop6; Hall Effect Type Infineon TLE49662KHTSA1

Description
HALL EFFECT SW, AEC-Q100, 0.0075T, TSOP6; Hall Effect Type:Switch; Operate Point Typ:0.0075T; Release Point Typ:-0.0075T; Supply Voltage Min:2.7V; Supply Voltage Max:24V; Sensor Case Style:TSOP; No. of Pins:6 Pin; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SW, AEC-Q100, 0.0075T, TSOP6; Hall Effect Type:Switch; Operate Point Typ:0.0075T; Release Point Typ:-0.0075T; Supply Voltage Min:2.7V; Supply Voltage Max:24V; Sensor Case Style:TSOP; No. of Pins:6 Pin; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sw, Aec-Q100, 0.0075T, Tsop6; Hall Effect Type Infineon - 49AC0832 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sw, Aec-Q100, 0.0075T, Tsop6; Hall Effect Type Infineon
49AC0832
Hall Effect Sw, Aec-Q100, 0.0075T, Tsop6; Hall Effect Type Infineon 49AC0832
HALL EFFECT SW, AEC-Q100, 0.0075T, TSOP6; Hall Effect Type:Switch; Operate Point Typ:0.0075T; Release Point Typ:-0.0075T; Supply Voltage Min:2.7V; Supply Voltage Max:24V; Sensor Case Style:TSOP; No. of Pins:6 Pin; Product Range:-; RoHS Compliant: Yes

HALL EFFECT SW, AEC-Q100, 0.0075T, TSOP6; Hall Effect Type:Switch; Operate Point Typ:0.0075T; Release Point Typ:-0.0075T; Supply Voltage Min:2.7V; Supply Voltage Max:24V; Sensor Case Style:TSOP; No. of Pins:6 Pin; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE49662KHTSA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE49662KHTSA1
MAG SWITCH SPEC PURP TSOP-6-6

MAG SWITCH SPEC PURP TSOP-6-6

Supplier's Site
Switches (Solid State) - TLE49662KHTSA1 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
TLE49662KHTSA1
Switches (Solid State) TLE49662KHTSA1
MAG SWITCH SPEC PURP TSOP-6-6

MAG SWITCH SPEC PURP TSOP-6-6

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 49AC0832 TLE49662KHTSA1 TLE49662KHTSA1
Product Name Hall Effect Sw, Aec-Q100, 0.0075T, Tsop6; Hall Effect Type Infineon Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Standards and Certifications RoHS
Input Voltage 2.7 to 24 volts 2.7 to 18 volts 2.7 to 18 volts
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data