Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE49643MXTMA1

Description
Win Source Part Number: 1380061-TLE49643MXTM A1 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 170°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23-3-15 Base Product Number: TLE49643 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Unipolar Switch Polarization: Either Sensing Range: ±5mT Trip, ±4.2mT Release Test Condition: 25°C Voltage - Supply: 2.7V ~ 32V Current - Supply (Max): 2.5mA Current - Output (Max): 2mA Output Type: Open Drain
Request a Quote Datasheet
Description
Win Source Part Number: 1380061-TLE49643MXTM A1 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 170°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23-3-15 Base Product Number: TLE49643 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Unipolar Switch Polarization: Either Sensing Range: ±5mT Trip, ±4.2mT Release Test Condition: 25°C Voltage - Supply: 2.7V ~ 32V Current - Supply (Max): 2.5mA Current - Output (Max): 2mA Output Type: Open Drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1380061-TLE49643MXTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1380061-TLE49643MXTMA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1380061-TLE49643MXTMA1
Win Source Part Number: 1380061-TLE49643MXTM A1 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 170°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23-3-15 Base Product Number: TLE49643 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Unipolar Switch Polarization: Either Sensing Range: ±5mT Trip, ±4.2mT Release Test Condition: 25°C Voltage - Supply: 2.7V ~ 32V Current - Supply (Max): 2.5mA Current - Output (Max): 2mA Output Type: Open Drain

Win Source Part Number: 1380061-TLE49643MXTMA1
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 170°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Package: Tape & Reel
Product Status: Active
Features: Temperature Compensated
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23-3-15
Base Product Number: TLE49643
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Unipolar Switch
Polarization: Either
Sensing Range: ±5mT Trip, ±4.2mT Release
Test Condition: 25°C
Voltage - Supply: 2.7V ~ 32V
Current - Supply (Max): 2.5mA
Current - Output (Max): 2mA
Output Type: Open Drain

Buy Now Datasheet
Motion Sensor ICs - 2584110P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2584110P
Motion Sensor ICs 2584110P
Infineon TLE49643MXTMA1

Infineon TLE49643MXTMA1

Supplier's Site
Motion Sensor ICs - 2584110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2584110
Motion Sensor ICs 2584110
Infineon TLE49643MXTMA1

Infineon TLE49643MXTMA1

Supplier's Site
Motion Sensor ICs - 2584109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2584109
Motion Sensor ICs 2584109
Infineon TLE49643MXTMA1

Infineon TLE49643MXTMA1

Supplier's Site
Hall Effect Sw, Unipolar Sot-23-3 Rohs Compliant Infineon - 38AJ4410 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sw, Unipolar Sot-23-3 Rohs Compliant Infineon
38AJ4410
Hall Effect Sw, Unipolar Sot-23-3 Rohs Compliant Infineon 38AJ4410
HALL EFFECT SW, UNIPOLAR SOT-23-3 ROHS COMPLIANT: YES

HALL EFFECT SW, UNIPOLAR SOT-23-3 ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE49643MXTMA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE49643MXTMA1
MAG SWITCH IC HALL EFF SOT23-3

MAG SWITCH IC HALL EFF SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Sensor Chips Sensor Chips Magnetic Sensor Chips
Product Number 1380061-TLE49643MXTMA1 2584110P 38AJ4410 TLE49643MXTMA1
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Motion Sensor ICs Hall Effect Sw, Unipolar Sot-23-3 Rohs Compliant Infineon Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 170 C (-40 to 338 F) -40 to 170 C (-40 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1315LLHLX-5-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
4 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details