HALL EFFECT LATCH, 0.002T, SOT23; Hall Effect Type:Latching; Operate Point Typ:0.002T; Release Point Typ:-0.002T; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; MSL:- RoHS Compliant: Yes
MAGNETIC SWITCH LATCH SOT23-3
MAGNETIC SWITCH LATCH SOT23-3
| RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 2238578P | 34AC2009 | TLE49631MXTSA1 | TLE49631MXTSA1 |
| Product Name | Motion Sensor ICs | Hall Effect Latch, 0.002T, Sot23; Hall Effect Type Infineon | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Package / Mounting | SOT-23 | Surface Mount | ||
| Standards and Certifications | RoHS | RoHS | ||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |