Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4955C TLE4955C

Description
XENSIV™ - TLE4955C magnetic speed sensor with dynamic self calibration principle for transmission applications The differential Hall sensor IC detects the motion of tooth and magnet encoder applications. To detect the motion of ferromagnetic objects, the magnetic field must be provided by a back biasing permanent magnet. Either south or north pole of the magnet can be attached to the rear unmarked side of the IC package.The magnetic measurement is based on three equally spaced Hall elements, integrated on the IC. Both magnetic and mechanical offsets are cancelled by a self calibration algorithm. The sensor includes a current output PWM protocol. Summary of Features High magnetic sensitivity Large operating air-gap Two wire PWM current interface Fast start-up Dynamic self calibration principle Adaptive hysteresis Detection of rotation direction High vibration suppression capability From zero speed up to 12 kHz Wide operating temperature ranges High resistance to piezo effects Single chip solution Magnetic encoder and ferromagnetic wheel application South and north pole pre-induction possible Module style package with integrated overmolded capacitor 1.8 nF between V DD and GND Potential Applications Transmission applications with two wire PWM output current interface Applications Automatic transmission hydraulic system Light electric vehicles (LEV) Designers who used this product also designed with IAUC100N08S5N043 | Automotive MOSFET TLE9180D-21QK | Gate driver ICs IAUC100N08S5N043 | Automotive MOSFET TLE9180D-21QK | Gate driver ICs IAUC100N08S5N043 | Automotive MOSFET TLE9180D-21QK | Gate driver ICs
Request a Quote Datasheet
Description
XENSIV™ - TLE4955C magnetic speed sensor with dynamic self calibration principle for transmission applications The differential Hall sensor IC detects the motion of tooth and magnet encoder applications. To detect the motion of ferromagnetic objects, the magnetic field must be provided by a back biasing permanent magnet. Either south or north pole of the magnet can be attached to the rear unmarked side of the IC package.The magnetic measurement is based on three equally spaced Hall elements, integrated on the IC. Both magnetic and mechanical offsets are cancelled by a self calibration algorithm. The sensor includes a current output PWM protocol. Summary of Features High magnetic sensitivity Large operating air-gap Two wire PWM current interface Fast start-up Dynamic self calibration principle Adaptive hysteresis Detection of rotation direction High vibration suppression capability From zero speed up to 12 kHz Wide operating temperature ranges High resistance to piezo effects Single chip solution Magnetic encoder and ferromagnetic wheel application South and north pole pre-induction possible Module style package with integrated overmolded capacitor 1.8 nF between V DD and GND Potential Applications Transmission applications with two wire PWM output current interface Applications Automatic transmission hydraulic system Light electric vehicles (LEV) Designers who used this product also designed with IAUC100N08S5N043 | Automotive MOSFET TLE9180D-21QK | Gate driver ICs IAUC100N08S5N043 | Automotive MOSFET TLE9180D-21QK | Gate driver ICs IAUC100N08S5N043 | Automotive MOSFET TLE9180D-21QK | Gate driver ICs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4955C - TLE4955C - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4955C
TLE4955C
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4955C TLE4955C
XENSIV™ - TLE4955C magnetic speed sensor with dynamic self calibration principle for transmission applications The differential Hall sensor IC detects the motion of tooth and magnet encoder applications. To detect the motion of ferromagnetic objects, the magnetic field must be provided by a back biasing permanent magnet. Either south or north pole of the magnet can be attached to the rear unmarked side of the IC package.The magnetic measurement is based on three equally spaced Hall elements, integrated on the IC. Both magnetic and mechanical offsets are cancelled by a self calibration algorithm. The sensor includes a current output PWM protocol. Summary of Features High magnetic sensitivity Large operating air-gap Two wire PWM current interface Fast start-up Dynamic self calibration principle Adaptive hysteresis Detection of rotation direction High vibration suppression capability From zero speed up to 12 kHz Wide operating temperature ranges High resistance to piezo effects Single chip solution Magnetic encoder and ferromagnetic wheel application South and north pole pre-induction possible Module style package with integrated overmolded capacitor 1.8 nF between V DD and GND Potential Applications Transmission applications with two wire PWM output current interface Applications Automatic transmission hydraulic system Light electric vehicles (LEV) Designers who used this product also designed with IAUC100N08S5N043 | Automotive MOSFET TLE9180D-21QK | Gate driver ICs IAUC100N08S5N043 | Automotive MOSFET TLE9180D-21QK | Gate driver ICs IAUC100N08S5N043 | Automotive MOSFET TLE9180D-21QK | Gate driver ICs

XENSIV™ - TLE4955C magnetic speed sensor with dynamic self calibration principle for transmission applications

The differential Hall sensor IC detects the motion of tooth and magnet encoder applications. To detect the motion of ferromagnetic objects, the magnetic field must be provided by a back biasing permanent magnet. Either south or north pole of the magnet can be attached to the rear unmarked side of the IC package.The magnetic measurement is based on three equally spaced Hall elements, integrated on the IC. Both magnetic and mechanical offsets are cancelled by a self calibration algorithm. The sensor includes a current output PWM protocol.


Summary of Features

  • High magnetic sensitivity
  • Large operating air-gap
  • Two wire PWM current interface
  • Fast start-up
  • Dynamic self calibration principle
  • Adaptive hysteresis
  • Detection of rotation direction
  • High vibration suppression capability
  • From zero speed up to 12 kHz
  • Wide operating temperature ranges
  • High resistance to piezo effects
  • Single chip solution
  • Magnetic encoder and ferromagnetic wheel application
  • South and north pole pre-induction possible
  • Module style package with integrated overmolded capacitor
    • 1.8 nF between V DD and GND

Potential Applications

  • Transmission applications with two wire PWM output current interface

Applications

  • Automatic transmission hydraulic system
  • Light electric vehicles (LEV)

Designers who used this product also designed with


  • IAUC100N08S5N043 |
    Automotive MOSFET
  • TLE9180D-21QK |
    Gate driver ICs
  • IAUC100N08S5N043 |
    Automotive MOSFET
  • TLE9180D-21QK |
    Gate driver ICs
  • IAUC100N08S5N043 |
    Automotive MOSFET
  • TLE9180D-21QK |
    Gate driver ICs
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE4955C
Product Name Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4955C
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - TLE4955CE41184XAMA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4 to 20 volts
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRS3 - TLE49SRS3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting PG-SSO-3
Packing Method Tape Reel
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT)
Input Voltage 4 to 24 volts
View Details