IC MTR DRVR BIPOLAR 5V-16V 20DIP Product overview: TLE4727 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 16V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5V, 16V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE4727 can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Bipolar Parallel P-DIP-20-6
Manufacturer: Infineon Technologies
Win Source Part Number: 048022-TLE4727
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bipolar
Output Current: 800mA
Voltage - Load: 5 V to 16 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: P-DIP-20
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC MTR DRVR BIPOLAR 5V-16V 20DIP
IC MTR DRVR BIPOLAR 5V-16V 20DIP
Bipolar Motor Driver Bipolar Parallel P-DIP-20-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-TLE4727 | TLE4727-ND | 048022-TLE4727 | TLE4727 | TLE4727 | TLE4727 |
| Product Name | 5V 16V Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - TLE4727 | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| DC Input | 16 volts | 5 to 16 volts | 5 to 16 volts | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "20-DIP (0.300"", 7.62mm)" |