Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE4473G V55-2 TLE4473G V55-2

Description
The stand-by regulator transforms an input voltage V I in the range of 5.6 V ≤ V I ≤ 42 V to an output voltage of V Q2 = 5.0 V ( ± 2%). The main output is tracked to the stand by output voltage and provides also 5 V. A versions of this device with 5 V/3.3 V and 5 V/2.6 V are also available, please refer to the data sheet TLE4473G V53/ TLE4473G V52. The Inhibit input INH1 disables the output Q1 only, whereas Inhibit input INH2 disables both, Q1 and Q2 output. The quiescent current then is 1 µA. Summary of Features Stand-by Output 190 mA; 5 V ± 2% Main Output: 300 mA, 5 V Tracked to the Stand-by Output Low Quiescent Current Consumption Disable Function Separately for Both Outputs Wide Operation Range: up to 42 V Very low Dropout Voltage 2 Independent Reset Circuits Watchdog Output Protected against Short Circuit Wide temperature range: -40 ° C to 150 ° C Over temperature protection Overload protection Green product (RoHS compliant) AEC qualified Benefits Robust Protection Features Wide Input Operation and Temperature Range Potential Applications Automotive General
Request a Quote Datasheet
Description
The stand-by regulator transforms an input voltage V I in the range of 5.6 V ≤ V I ≤ 42 V to an output voltage of V Q2 = 5.0 V ( ± 2%). The main output is tracked to the stand by output voltage and provides also 5 V. A versions of this device with 5 V/3.3 V and 5 V/2.6 V are also available, please refer to the data sheet TLE4473G V53/ TLE4473G V52. The Inhibit input INH1 disables the output Q1 only, whereas Inhibit input INH2 disables both, Q1 and Q2 output. The quiescent current then is 1 µA. Summary of Features Stand-by Output 190 mA; 5 V ± 2% Main Output: 300 mA, 5 V Tracked to the Stand-by Output Low Quiescent Current Consumption Disable Function Separately for Both Outputs Wide Operation Range: up to 42 V Very low Dropout Voltage 2 Independent Reset Circuits Watchdog Output Protected against Short Circuit Wide temperature range: -40 ° C to 150 ° C Over temperature protection Overload protection Green product (RoHS compliant) AEC qualified Benefits Robust Protection Features Wide Input Operation and Temperature Range Potential Applications Automotive General
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE4473G V55-2 - TLE4473G V55-2 - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE4473G V55-2
TLE4473G V55-2
Power - Power Supply ICs - OPTIREG™ linear - TLE4473G V55-2 TLE4473G V55-2
The stand-by regulator transforms an input voltage V I in the range of 5.6 V ≤ V I ≤ 42 V to an output voltage of V Q2 = 5.0 V ( ± 2%). The main output is tracked to the stand by output voltage and provides also 5 V. A versions of this device with 5 V/3.3 V and 5 V/2.6 V are also available, please refer to the data sheet TLE4473G V53/ TLE4473G V52. The Inhibit input INH1 disables the output Q1 only, whereas Inhibit input INH2 disables both, Q1 and Q2 output. The quiescent current then is 1 µA. Summary of Features Stand-by Output 190 mA; 5 V ± 2% Main Output: 300 mA, 5 V Tracked to the Stand-by Output Low Quiescent Current Consumption Disable Function Separately for Both Outputs Wide Operation Range: up to 42 V Very low Dropout Voltage 2 Independent Reset Circuits Watchdog Output Protected against Short Circuit Wide temperature range: -40 ° C to 150 ° C Over temperature protection Overload protection Green product (RoHS compliant) AEC qualified Benefits Robust Protection Features Wide Input Operation and Temperature Range Potential Applications Automotive General

The stand-by regulator transforms an input voltage V I in the range of 5.6 V ≤ V I ≤ 42 V to an output voltage of V Q2 = 5.0 V ( ± 2%). The main output is tracked to the stand by output voltage and provides also 5 V. A versions of this device with 5 V/3.3 V and 5 V/2.6 V are also available, please refer to the data sheet TLE4473G V53/ TLE4473G V52. The Inhibit input INH1 disables the output Q1 only, whereas Inhibit input INH2 disables both, Q1 and Q2 output. The quiescent current then is 1 µA.


Summary of Features

  • Stand-by Output 190 mA; 5 V ± 2%
  • Main Output: 300 mA, 5 V Tracked to the Stand-by Output
  • Low Quiescent Current Consumption
  • Disable Function Separately for Both Outputs
  • Wide Operation Range: up to 42 V
  • Very low Dropout Voltage
  • 2 Independent Reset Circuits
  • Watchdog
  • Output Protected against Short Circuit
  • Wide temperature range: -40 ° C to 150 ° C
  • Over temperature protection
  • Overload protection
  • Green product (RoHS compliant)
  • AEC qualified

Benefits

  • Robust Protection Features
  • Wide Input Operation and Temperature Range

Potential Applications

  • Automotive General
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE4473G V55-2
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE4473G V55-2
Package Type Other; PG-DSO-12
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLE42744D V33 - TLE42744D V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-3
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Board Mount Modules - AHE2805SF/ESB - 1217130-AHE2805SF/ESB - Win Source Electronics
Specs
Package Type Other; Module
Output Voltage 5 volts
Output Power 20 watts
View Details
 - LTC3554EUD-1#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; QFN20
View Details
 - S6BP401AL2SN1B200 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; QFN40
View Details