In addition the device includes a watchdog for microcontroller supervision, an under voltage reset, a power on reset and extended enabling features.The watchdog and reset timing can be chosen independently of each other. The TLE4471 is available in a Power PG-DSO-20 package. It is designed to supply microprocessor systems under the severe condition of automotive applications and therefore it is equipped with additional protection against overload, short circuit and over temperature. Of course the TLE4471 can be used in other applications as well. The TLE4471 operates in the temperature range of T j = -40 to 150° C.
Summary of Features
Benefits
Potential Applications
Designers who used this product also designed with
1
2
3
4
5
Manufacturer: Infineon Technologies
Win Source Part Number: 032797-TLE4471G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed and Adjustable
Voltage - Dropout (Typical): 0.25V @ 450mA, -,
Number of Regulators: 3
Output Type: Adjustable (Fixed)
Control Features: Enable, Reset, Watchdog
Output Current: 450mA, 50mA, 100mA
Output Voltage: 5V, Tracking
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-DSO-20
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V, Tracking
Dropout Voltage-Max: 0.55V @ 450mA, 0.6V @ 50mA, 0.6V @ 100mA
Operating Supply Current: 1.8mA
PSRR: 30dB (20Hz to 20kHz), 30dB (20hz to 20kHz), 30dB (20Hz to 20kHz)
Protection Features: Over Temperature, Over Voltage, Reverse Polarity, Short Circuit, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators Triple Voltage Regulator
Infineon Technologies AG | Win Source Electronics | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | TLE4471G | 032797-TLE4471G | TLE4471G |
Product Name | Power - Linear Voltage Regulator (LDO) - Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear - TLE4471G | PMIC - PMIC - Voltage Regulators - Linear - TLE4471G | LDO Voltage Regulators |
Regulator Type | Low Dropout | Low Dropout | |
Output Voltage Type | Fixed | Fixed; Adjustable / Variable; Adjustable (Fixed) | |
Package Type | Other; PG-DSO-20 | SO-20; Other; PG-DSO-20 | |
Life Cycle Stage | active and preferred | Maturity; Active | |
Output Voltage | 5 volts | 5 to ? volts |