A sophisticated design allows stable operation with low ESR ceramic output capacitors down to 470 nF. The device is designed for the harsh environments. Therefore it is protected against overload, short circuit and overtemperature conditions. Due to its ultra low stand-by current consumption of 20 µA (typ.) the IFX24401 is ideal for use in battery powered applications. The regulator can be shut down via an Enable input which further reduces the current consumption to 5 µA (typ.). An integrated output sink current circuitry keeps the voltage at the Output pin Q below 5.5 V even when reverse currents are applied. Thus connected devices are protected from overvoltage damage.
Summary of Features
Output voltage 5 V ±2%
Ultra low current consumption: 20 µA (typ.)
300 mA current capability
DPAK/TO252-5 Package
Enable input
Very low-drop voltage
Short circuit protection
Overtemperature protection
Low Dropout Voltage, 250mV (typ.)
High Input Voltage 45 V
Temperature Range -40 °C ≤ T j ≤ 125 °C
Green Product (RoHS compliant)
Benefits
Lowest Current Consumption with High Input Voltage capability
Optimised for battery powered systems
Wide Temperature Range
Potential Applications
Smart Metering
Industrial Automation
Medical & Healthcare
Telecom
Building Automation
White Goods
Heating & Cooling Systems (HVAC)
Security/Access Control
Related Product
IFX24401EL V50
Related Documents
Voltage Trackers Product Brief
eLearning, Industrial Voltage Regulator: "Supply simply everything"
Start here
A sophisticated design allows stable operation with low ESR ceramic output capacitors down to 470 nF. The device is designed for the harsh environments. Therefore it is protected against overload, short circuit and overtemperature conditions. Due to its ultra low stand-by current consumption of 20 µA (typ.) the IFX24401 is ideal for use in battery powered applications. The regulator can be shut down via an Enable input which further reduces the current consumption to 5 µA (typ.). An integrated output sink current circuitry keeps the voltage at the Output pin Q below 5.5 V even when reverse currents are applied. Thus connected devices are protected from overvoltage damage.
Summary of Features
- Output voltage 5 V ±2%
- Ultra low current consumption: 20 µA (typ.)
- 300 mA current capability
- DPAK/TO252-5 Package
- Enable input
- Very low-drop voltage
- Short circuit protection
- Overtemperature protection
- Low Dropout Voltage, 250mV (typ.)
- High Input Voltage 45 V
- Temperature Range -40 °C ≤ T j ≤ 125 °C
- Green Product (RoHS compliant)
Benefits
- Lowest Current Consumption with High Input Voltage capability
- Optimised for battery powered systems
- Wide Temperature Range
Potential Applications
- Smart Metering
- Industrial Automation
- Medical & Healthcare
- Telecom
- Building Automation
- White Goods
- Heating & Cooling Systems (HVAC)
- Security/Access Control
Related Product
Related Documents
- Voltage Trackers Product Brief
eLearning, Industrial Voltage Regulator: "Supply simply everything"