Infineon Technologies AG LITIX™ - Automotive LED Driver IC, LITIX™ Power TLD5099EP

Description
LITIX™ Power TLD5099EP is a flexibly usable DC-DC boost controller with built in diagnosis and protection features especially designed to drive LEDs It also includes an integrated pulse width modulator to easily implement a dimming function with reduced color shifting and a spread spectrum modulator to improve the EMI performance. It is designed to support fixed current and fixed voltage configurations in multiple topologies such as Boost, Buck, Buck-Boost, SEPIC and Flyback by simply adjusting the external components. The TLD5099EP drives a low side n-channel power MOSFET from an internal 5 V linear regulator. Summary of Features Fixed current or fixed voltage configuration in Boost, Buck, Buck-Boost, SEPIC and Flyback topology Drives low-side external n-channel switching MOSFET from internal 5 V voltage regulator Flexible switching frequency range from 100 kHz to 500 kHz with spread spectrum modulator Synchronization with external clock source Wide input voltage range from 4.5 V to 45 V Enable & PWM functions with very low shutdown current: IQ_OFF < 15 µA at 105°C Analog dimming and PWM dimming feature (embedded or external) to adjust average LED current PWMO gate driver for PWM dimming and output disconnection Potential Applications Automotive exterior and interior lighting General illumination General purpose current/voltage controlled DC-DC driver Applications 3D ToF camera for in-cabin monitoring system Automotive LED lighting systems Multi-purpose camera Designers who used this product also designed with TLD1114-1EP | LITIX™ Basic+ BSP372N | Small signal/small power MOSFET TLD2331-3EP | LITIX™ Basic+ TLE7258SJ | Automotive LIN transceivers IPD25N06S4L-30 | Automotive MOSFET TLD1114-1EP | LITIX™ Basic+ BSP372N | Small signal/small power MOSFET TLD2331-3EP | LITIX™ Basic+ TLE7258SJ | Automotive LIN transceivers IPD25N06S4L-30 | Automotive MOSFET TLD1114-1EP | LITIX™ Basic+ BSP372N | Small signal/small power MOSFET TLD2331-3EP | LITIX™ Basic+ 1 2
Request a Quote Datasheet
Description
LITIX™ Power TLD5099EP is a flexibly usable DC-DC boost controller with built in diagnosis and protection features especially designed to drive LEDs It also includes an integrated pulse width modulator to easily implement a dimming function with reduced color shifting and a spread spectrum modulator to improve the EMI performance. It is designed to support fixed current and fixed voltage configurations in multiple topologies such as Boost, Buck, Buck-Boost, SEPIC and Flyback by simply adjusting the external components. The TLD5099EP drives a low side n-channel power MOSFET from an internal 5 V linear regulator. Summary of Features Fixed current or fixed voltage configuration in Boost, Buck, Buck-Boost, SEPIC and Flyback topology Drives low-side external n-channel switching MOSFET from internal 5 V voltage regulator Flexible switching frequency range from 100 kHz to 500 kHz with spread spectrum modulator Synchronization with external clock source Wide input voltage range from 4.5 V to 45 V Enable & PWM functions with very low shutdown current: IQ_OFF < 15 µA at 105°C Analog dimming and PWM dimming feature (embedded or external) to adjust average LED current PWMO gate driver for PWM dimming and output disconnection Potential Applications Automotive exterior and interior lighting General illumination General purpose current/voltage controlled DC-DC driver Applications 3D ToF camera for in-cabin monitoring system Automotive LED lighting systems Multi-purpose camera Designers who used this product also designed with TLD1114-1EP | LITIX™ Basic+ BSP372N | Small signal/small power MOSFET TLD2331-3EP | LITIX™ Basic+ TLE7258SJ | Automotive LIN transceivers IPD25N06S4L-30 | Automotive MOSFET TLD1114-1EP | LITIX™ Basic+ BSP372N | Small signal/small power MOSFET TLD2331-3EP | LITIX™ Basic+ TLE7258SJ | Automotive LIN transceivers IPD25N06S4L-30 | Automotive MOSFET TLD1114-1EP | LITIX™ Basic+ BSP372N | Small signal/small power MOSFET TLD2331-3EP | LITIX™ Basic+ 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LITIX™ - Automotive LED Driver IC, LITIX™ Power - TLD5099EP - Infineon Technologies AG
Neubiberg, Germany
LITIX™ - Automotive LED Driver IC, LITIX™ Power
TLD5099EP
LITIX™ - Automotive LED Driver IC, LITIX™ Power TLD5099EP
LITIX™ Power TLD5099EP is a flexibly usable DC-DC boost controller with built in diagnosis and protection features especially designed to drive LEDs It also includes an integrated pulse width modulator to easily implement a dimming function with reduced color shifting and a spread spectrum modulator to improve the EMI performance. It is designed to support fixed current and fixed voltage configurations in multiple topologies such as Boost, Buck, Buck-Boost, SEPIC and Flyback by simply adjusting the external components. The TLD5099EP drives a low side n-channel power MOSFET from an internal 5 V linear regulator. Summary of Features Fixed current or fixed voltage configuration in Boost, Buck, Buck-Boost, SEPIC and Flyback topology Drives low-side external n-channel switching MOSFET from internal 5 V voltage regulator Flexible switching frequency range from 100 kHz to 500 kHz with spread spectrum modulator Synchronization with external clock source Wide input voltage range from 4.5 V to 45 V Enable & PWM functions with very low shutdown current: IQ_OFF < 15 µA at 105°C Analog dimming and PWM dimming feature (embedded or external) to adjust average LED current PWMO gate driver for PWM dimming and output disconnection Potential Applications Automotive exterior and interior lighting General illumination General purpose current/voltage controlled DC-DC driver Applications 3D ToF camera for in-cabin monitoring system Automotive LED lighting systems Multi-purpose camera Designers who used this product also designed with TLD1114-1EP | LITIX™ Basic+ BSP372N | Small signal/small power MOSFET TLD2331-3EP | LITIX™ Basic+ TLE7258SJ | Automotive LIN transceivers IPD25N06S4L-30 | Automotive MOSFET TLD1114-1EP | LITIX™ Basic+ BSP372N | Small signal/small power MOSFET TLD2331-3EP | LITIX™ Basic+ TLE7258SJ | Automotive LIN transceivers IPD25N06S4L-30 | Automotive MOSFET TLD1114-1EP | LITIX™ Basic+ BSP372N | Small signal/small power MOSFET TLD2331-3EP | LITIX™ Basic+ 1 2

LITIX™ Power TLD5099EP is a flexibly usable DC-DC boost controller with built in diagnosis and protection features especially designed to drive LEDs

It also includes an integrated pulse width modulator to easily implement a dimming function with reduced color shifting and a spread spectrum modulator to improve the EMI performance. It is designed to support fixed current and fixed voltage configurations in multiple topologies such as Boost, Buck, Buck-Boost, SEPIC and Flyback by simply adjusting the external components. The TLD5099EP drives a low side n-channel power MOSFET from an internal 5 V linear regulator.


Summary of Features

  • Fixed current or fixed voltage configuration in Boost, Buck, Buck-Boost, SEPIC and Flyback topology
  • Drives low-side external n-channel switching MOSFET from internal 5 V voltage regulator
  • Flexible switching frequency range from 100 kHz to 500 kHz with spread spectrum modulator
  • Synchronization with external clock source
  • Wide input voltage range from 4.5 V to 45 V
  • Enable & PWM functions with very low shutdown current: IQ_OFF < 15 µA at 105°C
  • Analog dimming and PWM dimming feature (embedded or external) to adjust average LED current
  • PWMO gate driver for PWM dimming and output disconnection

Potential Applications

  • Automotive exterior and interior lighting
  • General illumination
  • General purpose current/voltage controlled DC-DC driver

Applications

  • 3D ToF camera for in-cabin monitoring system
  • Automotive LED lighting systems
  • Multi-purpose camera

Designers who used this product also designed with


  • TLD1114-1EP |
    LITIX™ Basic+
  • BSP372N |
    Small signal/small power MOSFET
  • TLD2331-3EP |
    LITIX™ Basic+
  • TLE7258SJ |
    Automotive LIN transceivers
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • TLD1114-1EP |
    LITIX™ Basic+
  • BSP372N |
    Small signal/small power MOSFET
  • TLD2331-3EP |
    LITIX™ Basic+
  • TLE7258SJ |
    Automotive LIN transceivers
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • TLD1114-1EP |
    LITIX™ Basic+
  • BSP372N |
    Small signal/small power MOSFET
  • TLD2331-3EP |
    LITIX™ Basic+

1
2

Supplier's Site Datasheet
LED Drivers - TLD5099EP - ODG (Origin Data Global)
Shenzhen, China
LED Drivers
TLD5099EP
LED Drivers TLD5099EP
TSDSO-14-EP LED Drivers ROHS

TSDSO-14-EP LED Drivers ROHS

Supplier's Site

Technical Specifications

  Infineon Technologies AG ODG (Origin Data Global)
Product Category LED Drivers LED Drivers
Product Number TLD5099EP TLD5099EP
Product Name LITIX™ - Automotive LED Driver IC, LITIX™ Power LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Dimming Driver IC - CDM10VD - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 5 milliamps
Package Type PG-SOT23-6
View Details
DC-DC LED Driver IC - ILD8150 - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 1500 milliamps
Package Type PG-DSO-8
View Details
2 suppliers
250MA LED Driver IC - 137-BCR320UE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 25 volts
Output Voltage 16 volts
Number of Channels 1 #
View Details
8 suppliers
LED Driver ICs - 2195967 - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 1 milliamps
View Details
2 suppliers