Infineon Technologies AG Discrete Semiconductor Products - Thyristors - SCRs - Modules TD160N18SOFHPSA1

Description
Win Source Part Number: 1337332-TD160N18SOFH PSA1 Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Package: Tray Standard Package: 8 Voltage - Off State: 1.8 kV Current - Non Rep. Surge 50, 60Hz (Itsm): 5200A @ 50Hz Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Infineon Technologies Base Product Number: TD160N Product Status: Obsolete Current - On State (It (AV) ) (Max): 160 A Current - On State (It (RMS) ) (Max): 275 A Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 145 mA Current - Hold (Ih) (Max): 200 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1337332-TD160N18SOFH PSA1 Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Package: Tray Standard Package: 8 Voltage - Off State: 1.8 kV Current - Non Rep. Surge 50, 60Hz (Itsm): 5200A @ 50Hz Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Infineon Technologies Base Product Number: TD160N Product Status: Obsolete Current - On State (It (AV) ) (Max): 160 A Current - On State (It (RMS) ) (Max): 275 A Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 145 mA Current - Hold (Ih) (Max): 200 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1337332-TD160N18SOFHPSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1337332-TD160N18SOFHPSA1
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1337332-TD160N18SOFHPSA1
Win Source Part Number: 1337332-TD160N18SOFH PSA1 Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Package: Tray Standard Package: 8 Voltage - Off State: 1.8 kV Current - Non Rep. Surge 50, 60Hz (Itsm): 5200A @ 50Hz Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Infineon Technologies Base Product Number: TD160N Product Status: Obsolete Current - On State (It (AV) ) (Max): 160 A Current - On State (It (RMS) ) (Max): 275 A Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 145 mA Current - Hold (Ih) (Max): 200 mA

Win Source Part Number: 1337332-TD160N18SOFHPSA1
Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules
Package: Tray
Standard Package: 8
Voltage - Off State: 1.8 kV
Current - Non Rep. Surge 50, 60Hz (Itsm): 5200A @ 50Hz
Structure: Series Connection - SCR/Diode
Number of SCRs, Diodes: 1 SCR, 1 Diode
Mounting Type: Chassis Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Infineon Technologies
Base Product Number: TD160N
Product Status: Obsolete
Current - On State (It (AV) ) (Max): 160 A
Current - On State (It (RMS) ) (Max): 275 A
Voltage - Gate Trigger (Vgt) (Max): 2.5 V
Current - Gate Trigger (Igt) (Max): 145 mA
Current - Hold (Ih) (Max): 200 mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD160N18SOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
TD160N18SOFHPSA1
Discrete Semiconductor Products - Thyristors - SCRs - Modules TD160N18SOFHPSA1
SCR MODULE 1800V 275A MODULE

SCR MODULE 1800V 275A MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1337332-TD160N18SOFHPSA1 TD160N18SOFHPSA1
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010024F - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2104945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Pin Count 7
Standards and Certifications RoHS
View Details